TrafficGuard Direct, Inc. Removable Locking Top Lock High Security Series Bollards TL1004HSL

Description
Removable Steel Bollards In addition to our fixed and collapsible bollards, we now offer a variety of locking and non-locking removable steel bollards. Made from the same heavy duty, high-security steel as our fixed and collapsible bollards, these removable solutions are ideal for both frequent and limited access areas. Each of our removable bollards comes with a filler piece or a lidded ground sleeve, ensuring that when it isn't in place, you're left with a smooth, flush and sturdy surface. This removable bollard features a padlock cover, which can prevent tampering. 36" post height All TrafficGuard® products feature heavy duty USA steel construction Welded in place padlock cover protects the lock from tampering, creating a high security bollard. 36" tall 4.5" OD Post weight 40 lbs. .237 wall thickness Galvanized lidded ground sleeve instantly provides flush surface Storage racks available for each size in hot dipped galvanized finish All surfaces are primed with rust & corrosion resistant, zinc rich primer w/5,000 hour salt spray performance Standard finish, TGIC polyester outdoor finish RAL1028 yellow
Description
Removable Steel Bollards In addition to our fixed and collapsible bollards, we now offer a variety of locking and non-locking removable steel bollards. Made from the same heavy duty, high-security steel as our fixed and collapsible bollards, these removable solutions are ideal for both frequent and limited access areas. Each of our removable bollards comes with a filler piece or a lidded ground sleeve, ensuring that when it isn't in place, you're left with a smooth, flush and sturdy surface. This removable bollard features a padlock cover, which can prevent tampering. 36" post height All TrafficGuard® products feature heavy duty USA steel construction Welded in place padlock cover protects the lock from tampering, creating a high security bollard. 36" tall 4.5" OD Post weight 40 lbs. .237 wall thickness Galvanized lidded ground sleeve instantly provides flush surface Storage racks available for each size in hot dipped galvanized finish All surfaces are primed with rust & corrosion resistant, zinc rich primer w/5,000 hour salt spray performance Standard finish, TGIC polyester outdoor finish RAL1028 yellow

Suppliers

Company
Product
Description
Supplier Links
Removable Locking Top Lock High Security Series Bollards - TL1004HSL - TrafficGuard Direct, Inc.
Geneva, IL, USA
Removable Locking Top Lock High Security Series Bollards
TL1004HSL
Removable Locking Top Lock High Security Series Bollards TL1004HSL
Removable Steel Bollards In addition to our fixed and collapsible bollards, we now offer a variety of locking and non-locking removable steel bollards. Made from the same heavy duty, high-security steel as our fixed and collapsible bollards, these removable solutions are ideal for both frequent and limited access areas. Each of our removable bollards comes with a filler piece or a lidded ground sleeve, ensuring that when it isn't in place, you're left with a smooth, flush and sturdy surface. This removable bollard features a padlock cover, which can prevent tampering. 36" post height All TrafficGuard® products feature heavy duty USA steel construction Welded in place padlock cover protects the lock from tampering, creating a high security bollard. 36" tall 4.5" OD Post weight 40 lbs. .237 wall thickness Galvanized lidded ground sleeve instantly provides flush surface Storage racks available for each size in hot dipped galvanized finish All surfaces are primed with rust & corrosion resistant, zinc rich primer w/5,000 hour salt spray performance Standard finish, TGIC polyester outdoor finish RAL1028 yellow

Removable Steel Bollards

In addition to our fixed and collapsible bollards, we now offer a variety of locking and non-locking removable steel bollards. Made from the same heavy duty, high-security steel as our fixed and collapsible bollards, these removable solutions are ideal for both frequent and limited access areas. Each of our removable bollards comes with a filler piece or a lidded ground sleeve, ensuring that when it isn't in place, you're left with a smooth, flush and sturdy surface.

This removable bollard features a padlock cover, which can prevent tampering.

36" post height

  • All TrafficGuard® products feature heavy duty USA steel construction
  • Welded in place padlock cover protects the lock from tampering, creating a high security bollard.
  • 36" tall 4.5" OD
  • Post weight 40 lbs.
  • .237 wall thickness
  • Galvanized lidded ground sleeve instantly provides flush surface
  • Storage racks available for each size in hot dipped galvanized finish
  • All surfaces are primed with rust & corrosion resistant, zinc rich primer w/5,000 hour salt spray performance
  • Standard finish, TGIC polyester outdoor finish RAL1028 yellow
Supplier's Site

Technical Specifications

  TrafficGuard Direct, Inc.
Product Category Traffic Safety Equipment
Product Number TL1004HSL
Product Name Removable Locking Top Lock High Security Series Bollards
Unlock Full Specs
to access all available technical data

Similar Products