TrafficGuard Direct, Inc. Removable Locking Top Lock High Security Series Bollards TL1004HS

Description
Removable Steel Bollards In addition to our fixed and collapsible bollards, we now offer a variety of locking and non-locking removable steel bollards. Made from the same heavy duty, high-security steel as our fixed and collapsible bollards, these removable solutions are ideal for both frequent and limited access areas. Each of our removable bollards comes with a filler piece or a lidded ground sleeve, ensuring that when it isn't in place, you're left with a smooth, flush and sturdy surface. This removable bollard comes with a high-security padlock cover for protection. 36" post height All TrafficGuard® products feature heavy duty USA steel construction Welded in place padlock cover protects the lock from tampering, creating a high security bollard. 36" tall 4.5" OD Post weight 40 lbs. .237 wall thickness Flush mount when post removed Hot dipped galvanized ground sleeve and filler piece included Storage racks available for each size in hot dipped galvanized finish All surfaces are primed with rust & corrosion resistant, zinc rich primer w/5,000 hour salt spray performance Standard finish, TGIC polyester outdoor finish RAL1028 yellow
Description
Removable Steel Bollards In addition to our fixed and collapsible bollards, we now offer a variety of locking and non-locking removable steel bollards. Made from the same heavy duty, high-security steel as our fixed and collapsible bollards, these removable solutions are ideal for both frequent and limited access areas. Each of our removable bollards comes with a filler piece or a lidded ground sleeve, ensuring that when it isn't in place, you're left with a smooth, flush and sturdy surface. This removable bollard comes with a high-security padlock cover for protection. 36" post height All TrafficGuard® products feature heavy duty USA steel construction Welded in place padlock cover protects the lock from tampering, creating a high security bollard. 36" tall 4.5" OD Post weight 40 lbs. .237 wall thickness Flush mount when post removed Hot dipped galvanized ground sleeve and filler piece included Storage racks available for each size in hot dipped galvanized finish All surfaces are primed with rust & corrosion resistant, zinc rich primer w/5,000 hour salt spray performance Standard finish, TGIC polyester outdoor finish RAL1028 yellow

Suppliers

Company
Product
Description
Supplier Links
Removable Locking Top Lock High Security Series Bollards - TL1004HS - TrafficGuard Direct, Inc.
Geneva, IL, USA
Removable Locking Top Lock High Security Series Bollards
TL1004HS
Removable Locking Top Lock High Security Series Bollards TL1004HS
Removable Steel Bollards In addition to our fixed and collapsible bollards, we now offer a variety of locking and non-locking removable steel bollards. Made from the same heavy duty, high-security steel as our fixed and collapsible bollards, these removable solutions are ideal for both frequent and limited access areas. Each of our removable bollards comes with a filler piece or a lidded ground sleeve, ensuring that when it isn't in place, you're left with a smooth, flush and sturdy surface. This removable bollard comes with a high-security padlock cover for protection. 36" post height All TrafficGuard® products feature heavy duty USA steel construction Welded in place padlock cover protects the lock from tampering, creating a high security bollard. 36" tall 4.5" OD Post weight 40 lbs. .237 wall thickness Flush mount when post removed Hot dipped galvanized ground sleeve and filler piece included Storage racks available for each size in hot dipped galvanized finish All surfaces are primed with rust & corrosion resistant, zinc rich primer w/5,000 hour salt spray performance Standard finish, TGIC polyester outdoor finish RAL1028 yellow

Removable Steel Bollards

In addition to our fixed and collapsible bollards, we now offer a variety of locking and non-locking removable steel bollards. Made from the same heavy duty, high-security steel as our fixed and collapsible bollards, these removable solutions are ideal for both frequent and limited access areas. Each of our removable bollards comes with a filler piece or a lidded ground sleeve, ensuring that when it isn't in place, you're left with a smooth, flush and sturdy surface.

This removable bollard comes with a high-security padlock cover for protection.

36" post height

  • All TrafficGuard® products feature heavy duty USA steel construction
  • Welded in place padlock cover protects the lock from tampering, creating a high security bollard.
  • 36" tall 4.5" OD
  • Post weight 40 lbs.
  • .237 wall thickness
  • Flush mount when post removed
  • Hot dipped galvanized ground sleeve and filler piece included
  • Storage racks available for each size in hot dipped galvanized finish
  • All surfaces are primed with rust & corrosion resistant, zinc rich primer w/5,000 hour salt spray performance
  • Standard finish, TGIC polyester outdoor finish RAL1028 yellow
Supplier's Site

Technical Specifications

  TrafficGuard Direct, Inc.
Product Category Bollards
Product Number TL1004HS
Product Name Removable Locking Top Lock High Security Series Bollards
Unlock Full Specs
to access all available technical data

Similar Products

Workspace Bollards -  - Cogan USA, Inc.
Cogan USA, Inc.
Specs
Height 24 to 42 inch (610 to 1067 mm)
Diameter / Width 4.5 to 6 inch (114 to 152 mm)
Type Traffic
View Details
Round Safety Bollard -  - MiTek Inc
Specs
Height 48 inch (1219 mm)
Diameter / Width 4 to 6 inch (102 to 152 mm)
Type Industrial Guard
View Details
Bollards - B6SD - Heartland Engineered Products, LLC
Heartland Engineered Products, LLC
Specs
Height 40 inch (1016 mm)
Diameter / Width 6 inch (152 mm)
Type Pedestrian; Traffic
View Details