TrafficGuard Direct, Inc. Removable Locking Top Lock Series Bollards TL1003R

Description
Removable Steel Bollards In addition to our fixed and collapsible bollards, we now offer a variety of locking and non-locking removable steel bollards. Made from the same heavy duty, high-security steel as our fixed and collapsible bollards, these removable solutions are ideal for both frequent and limited access areas. Each of our removable bollards comes with a filler piece or a lidded ground sleeve, ensuring that when it isn't in place, you're left with a smooth, flush and sturdy surface. This easy-to-use removable bollard uses a simple, external padlock-based locking mechanism. 36" post height All TrafficGuard® products feature heavy duty USA steel construction 36" tall 3.5" OD Post weight 30 lbs. .216 wall thickness Flush mount when post removed Hot dipped galvanized ground sleeve and filler piece included Storage racks available for each size in hot dipped galvanized finish All surfaces are primed with rust & corrosion resistant, zinc rich primer w/5,000 hour salt spray performance Standard finish, TGIC polyester outdoor finish RAL1028 yellow
Description
Removable Steel Bollards In addition to our fixed and collapsible bollards, we now offer a variety of locking and non-locking removable steel bollards. Made from the same heavy duty, high-security steel as our fixed and collapsible bollards, these removable solutions are ideal for both frequent and limited access areas. Each of our removable bollards comes with a filler piece or a lidded ground sleeve, ensuring that when it isn't in place, you're left with a smooth, flush and sturdy surface. This easy-to-use removable bollard uses a simple, external padlock-based locking mechanism. 36" post height All TrafficGuard® products feature heavy duty USA steel construction 36" tall 3.5" OD Post weight 30 lbs. .216 wall thickness Flush mount when post removed Hot dipped galvanized ground sleeve and filler piece included Storage racks available for each size in hot dipped galvanized finish All surfaces are primed with rust & corrosion resistant, zinc rich primer w/5,000 hour salt spray performance Standard finish, TGIC polyester outdoor finish RAL1028 yellow

Suppliers

Company
Product
Description
Supplier Links
Removable Locking Top Lock Series Bollards - TL1003R - TrafficGuard Direct, Inc.
Geneva, IL, USA
Removable Locking Top Lock Series Bollards
TL1003R
Removable Locking Top Lock Series Bollards TL1003R
Removable Steel Bollards In addition to our fixed and collapsible bollards, we now offer a variety of locking and non-locking removable steel bollards. Made from the same heavy duty, high-security steel as our fixed and collapsible bollards, these removable solutions are ideal for both frequent and limited access areas. Each of our removable bollards comes with a filler piece or a lidded ground sleeve, ensuring that when it isn't in place, you're left with a smooth, flush and sturdy surface. This easy-to-use removable bollard uses a simple, external padlock-based locking mechanism. 36" post height All TrafficGuard® products feature heavy duty USA steel construction 36" tall 3.5" OD Post weight 30 lbs. .216 wall thickness Flush mount when post removed Hot dipped galvanized ground sleeve and filler piece included Storage racks available for each size in hot dipped galvanized finish All surfaces are primed with rust & corrosion resistant, zinc rich primer w/5,000 hour salt spray performance Standard finish, TGIC polyester outdoor finish RAL1028 yellow

Removable Steel Bollards

In addition to our fixed and collapsible bollards, we now offer a variety of locking and non-locking removable steel bollards. Made from the same heavy duty, high-security steel as our fixed and collapsible bollards, these removable solutions are ideal for both frequent and limited access areas. Each of our removable bollards comes with a filler piece or a lidded ground sleeve, ensuring that when it isn't in place, you're left with a smooth, flush and sturdy surface.

This easy-to-use removable bollard uses a simple, external padlock-based locking mechanism.

36" post height

  • All TrafficGuard® products feature heavy duty USA steel construction
  • 36" tall 3.5" OD
  • Post weight 30 lbs.
  • .216 wall thickness
  • Flush mount when post removed
  • Hot dipped galvanized ground sleeve and filler piece included
  • Storage racks available for each size in hot dipped galvanized finish
  • All surfaces are primed with rust & corrosion resistant, zinc rich primer w/5,000 hour salt spray performance
  • Standard finish, TGIC polyester outdoor finish RAL1028 yellow
Supplier's Site

Technical Specifications

  TrafficGuard Direct, Inc.
Product Category Bollards
Product Number TL1003R
Product Name Removable Locking Top Lock Series Bollards
Unlock Full Specs
to access all available technical data

Similar Products

Bollard Posts & Sleeves - 700-T1744 - Curtron Products
Specs
Height 42 inch (1067 mm)
Diameter / Width 4 inch (102 mm)
Type Pedestrian
View Details
Lighted Security Bollard - Embedded - SSL12040F - Calpipe Industries, Inc.
Specs
Height 36 inch (914 mm)
Diameter / Width 12 inch (305 mm)
Type Security; Traffic; Parking
View Details