TrafficGuard Direct, Inc. Parking Round Post Top Lock Bollards TL 1002

Description
Round Post Top Lock Parking Bollards Simply a lighter-duty version of our other removable bollards, these parking bollards securely lock in place using a compatible padlock of your choosing. The internal locking mechanism is held in place by an exterior padlock, so you don't have to worry about losing proprietary keys. Simply unlock and remove your padlock, disengage the internal locking mechanism and remove the parking bollard. These are ideal for preventing unauthorized access to private parking spaces. 36" post height All TrafficGuard® products feature heavy duty USA steel construction Flush mount when post removed Hot dipped galvanized ground sleeve and filler piece included Utilizes patent pending internal deadbolt technology Storage racks available for each size in hot dipped galvanized finish Excellent for use in residential applications All surfaces are primed with rust & corrosion resistant, zinc rich primer w/5,000 hour salt spray performance Standard finish, TGIC polyester outdoor finish RAL1028 yellow TL1002: 36" tall, 2.375" OD, 10 lb. post weight
Description
Round Post Top Lock Parking Bollards Simply a lighter-duty version of our other removable bollards, these parking bollards securely lock in place using a compatible padlock of your choosing. The internal locking mechanism is held in place by an exterior padlock, so you don't have to worry about losing proprietary keys. Simply unlock and remove your padlock, disengage the internal locking mechanism and remove the parking bollard. These are ideal for preventing unauthorized access to private parking spaces. 36" post height All TrafficGuard® products feature heavy duty USA steel construction Flush mount when post removed Hot dipped galvanized ground sleeve and filler piece included Utilizes patent pending internal deadbolt technology Storage racks available for each size in hot dipped galvanized finish Excellent for use in residential applications All surfaces are primed with rust & corrosion resistant, zinc rich primer w/5,000 hour salt spray performance Standard finish, TGIC polyester outdoor finish RAL1028 yellow TL1002: 36" tall, 2.375" OD, 10 lb. post weight

Suppliers

Company
Product
Description
Supplier Links
Parking Round Post Top Lock Bollards - TL 1002 - TrafficGuard Direct, Inc.
Geneva, IL, USA
Parking Round Post Top Lock Bollards
TL 1002
Parking Round Post Top Lock Bollards TL 1002
Round Post Top Lock Parking Bollards Simply a lighter-duty version of our other removable bollards, these parking bollards securely lock in place using a compatible padlock of your choosing. The internal locking mechanism is held in place by an exterior padlock, so you don't have to worry about losing proprietary keys. Simply unlock and remove your padlock, disengage the internal locking mechanism and remove the parking bollard. These are ideal for preventing unauthorized access to private parking spaces. 36" post height All TrafficGuard® products feature heavy duty USA steel construction Flush mount when post removed Hot dipped galvanized ground sleeve and filler piece included Utilizes patent pending internal deadbolt technology Storage racks available for each size in hot dipped galvanized finish Excellent for use in residential applications All surfaces are primed with rust & corrosion resistant, zinc rich primer w/5,000 hour salt spray performance Standard finish, TGIC polyester outdoor finish RAL1028 yellow TL1002: 36" tall, 2.375" OD, 10 lb. post weight

Round Post Top Lock Parking Bollards

Simply a lighter-duty version of our other removable bollards, these parking bollards securely lock in place using a compatible padlock of your choosing. The internal locking mechanism is held in place by an exterior padlock, so you don't have to worry about losing proprietary keys. Simply unlock and remove your padlock, disengage the internal locking mechanism and remove the parking bollard. These are ideal for preventing unauthorized access to private parking spaces.

36" post height

  • All TrafficGuard® products feature heavy duty USA steel construction
  • Flush mount when post removed
  • Hot dipped galvanized ground sleeve and filler piece included
  • Utilizes patent pending internal deadbolt technology
  • Storage racks available for each size in hot dipped galvanized finish
  • Excellent for use in residential applications
  • All surfaces are primed with rust & corrosion resistant, zinc rich primer w/5,000 hour salt spray performance
  • Standard finish, TGIC polyester outdoor finish RAL1028 yellow
  • TL1002: 36" tall, 2.375" OD, 10 lb. post weight
Supplier's Site

Technical Specifications

  TrafficGuard Direct, Inc.
Product Category Traffic Safety Equipment
Product Number TL 1002
Product Name Parking Round Post Top Lock Bollards
Unlock Full Specs
to access all available technical data

Similar Products