TrafficGuard Direct, Inc. Removable Non Locking Twist-in Series Bollards RPT6601

Description
Removable Steel Bollards In addition to our fixed and collapsible bollards, we now offer a variety of locking and non-locking removable steel bollards. Made from the same heavy duty, high-security steel as our fixed and collapsible bollards, these removable solutions are ideal for both frequent and limited access areas. Each of our removable bollards comes with a filler piece or a lidded ground sleeve, ensuring that when it isn't in place, you're left with a smooth, flush and sturdy surface. 36" post height All TrafficGuard® products feature heavy duty USA steel construction 36" tall 6.625" OD, 0.280" wall Post weight 70 lbs. Galvanized ground sleeve Flush mount when post removed All surfaces are primed with rust & corrosion resistant, zinc rich primer w/5,000 hour salt spray performance Standard finish, TGIC polyester outdoor finish RAL1028 yellow NEW "Easy Lift" feature with galvanized bar guide
Description
Removable Steel Bollards In addition to our fixed and collapsible bollards, we now offer a variety of locking and non-locking removable steel bollards. Made from the same heavy duty, high-security steel as our fixed and collapsible bollards, these removable solutions are ideal for both frequent and limited access areas. Each of our removable bollards comes with a filler piece or a lidded ground sleeve, ensuring that when it isn't in place, you're left with a smooth, flush and sturdy surface. 36" post height All TrafficGuard® products feature heavy duty USA steel construction 36" tall 6.625" OD, 0.280" wall Post weight 70 lbs. Galvanized ground sleeve Flush mount when post removed All surfaces are primed with rust & corrosion resistant, zinc rich primer w/5,000 hour salt spray performance Standard finish, TGIC polyester outdoor finish RAL1028 yellow NEW "Easy Lift" feature with galvanized bar guide

Suppliers

Company
Product
Description
Supplier Links
Removable Non Locking Twist-in Series Bollards - RPT6601 - TrafficGuard Direct, Inc.
Geneva, IL, USA
Removable Non Locking Twist-in Series Bollards
RPT6601
Removable Non Locking Twist-in Series Bollards RPT6601
Removable Steel Bollards In addition to our fixed and collapsible bollards, we now offer a variety of locking and non-locking removable steel bollards. Made from the same heavy duty, high-security steel as our fixed and collapsible bollards, these removable solutions are ideal for both frequent and limited access areas. Each of our removable bollards comes with a filler piece or a lidded ground sleeve, ensuring that when it isn't in place, you're left with a smooth, flush and sturdy surface. 36" post height All TrafficGuard® products feature heavy duty USA steel construction 36" tall 6.625" OD, 0.280" wall Post weight 70 lbs. Galvanized ground sleeve Flush mount when post removed All surfaces are primed with rust & corrosion resistant, zinc rich primer w/5,000 hour salt spray performance Standard finish, TGIC polyester outdoor finish RAL1028 yellow NEW "Easy Lift" feature with galvanized bar guide

Removable Steel Bollards

In addition to our fixed and collapsible bollards, we now offer a variety of locking and non-locking removable steel bollards. Made from the same heavy duty, high-security steel as our fixed and collapsible bollards, these removable solutions are ideal for both frequent and limited access areas. Each of our removable bollards comes with a filler piece or a lidded ground sleeve, ensuring that when it isn't in place, you're left with a smooth, flush and sturdy surface.

36" post height

  • All TrafficGuard® products feature heavy duty USA steel construction
  • 36" tall 6.625" OD, 0.280" wall
  • Post weight 70 lbs.
  • Galvanized ground sleeve
  • Flush mount when post removed
  • All surfaces are primed with rust & corrosion resistant, zinc rich primer w/5,000 hour salt spray performance
  • Standard finish, TGIC polyester outdoor finish RAL1028 yellow
  • NEW "Easy Lift" feature with galvanized bar guide
Supplier's Site

Technical Specifications

  TrafficGuard Direct, Inc.
Product Category Traffic Safety Equipment
Product Number RPT6601
Product Name Removable Non Locking Twist-in Series Bollards
Unlock Full Specs
to access all available technical data

Similar Products