Removable Steel Bollards
In addition to our fixed and collapsible bollards, we now offer a variety of locking and non-locking removable steel bollards. Made from the same heavy duty, high-security steel as our fixed and collapsible bollards, these removable solutions are ideal for both frequent and limited access areas. Each of our removable bollards comes with a filler piece or a lidded ground sleeve, ensuring that when it isn't in place, you're left with a smooth, flush and sturdy surface.
This removable bollard combines heavy duty protection with a convenient lidded ground sleeve.
36" post height
All TrafficGuard® products feature heavy duty USA steel construction
36" tall, 6.625" OD, 0.280" wall
Post weight 70 lbs
Galvanized ground sleeve with stainless steel locking cover included
Flush mount when post removed
Long life DuPont Imron® paint finish
Use the padlock system of your choice
Lid closure bolt secured to base plate during bollard use
All surfaces are primed with rust & corrosion resistant, zinc rich primer w/5,000 hour salt spray performance
Standard finish, TGIC polyester outdoor finish RAL1028 yellow
Fully removable lid enables replacement of lid. Helping avoid a costly re-installation of ground sleeve.
Removable Steel Bollards
In addition to our fixed and collapsible bollards, we now offer a variety of locking and non-locking removable steel bollards. Made from the same heavy duty, high-security steel as our fixed and collapsible bollards, these removable solutions are ideal for both frequent and limited access areas. Each of our removable bollards comes with a filler piece or a lidded ground sleeve, ensuring that when it isn't in place, you're left with a smooth, flush and sturdy surface.
This removable bollard combines heavy duty protection with a convenient lidded ground sleeve.
36" post height
- All TrafficGuard® products feature heavy duty USA steel construction
- 36" tall, 6.625" OD, 0.280" wall
- Post weight 70 lbs
- Galvanized ground sleeve with stainless steel locking cover included
- Flush mount when post removed
- Long life DuPont Imron® paint finish
- Use the padlock system of your choice
- Lid closure bolt secured to base plate during bollard use
- All surfaces are primed with rust & corrosion resistant, zinc rich primer w/5,000 hour salt spray performance
- Standard finish, TGIC polyester outdoor finish RAL1028 yellow
- Fully removable lid enables replacement of lid. Helping avoid a costly re-installation of ground sleeve.