TrafficGuard Direct, Inc. Removable Locking Round Post Lock Series Bollards RPL6

Description
Removable Steel Bollards In addition to our fixed and collapsible bollards, we now offer a variety of locking and non-locking removable steel bollards. Made from the same heavy duty, high-security steel as our fixed and collapsible bollards, these removable solutions are ideal for both frequent and limited access areas. Each of our removable bollards comes with a filler piece or a lidded ground sleeve, ensuring that when it isn't in place, you're left with a smooth, flush and sturdy surface. This removable bollard combines heavy duty protection with a convenient lidded ground sleeve. 36" post height All TrafficGuard® products feature heavy duty USA steel construction 36" tall, 6.625" OD, 0.280" wall Post weight 70 lbs Galvanized ground sleeve with stainless steel locking cover included Flush mount when post removed Long life DuPont Imron® paint finish Use the padlock system of your choice Lid closure bolt secured to base plate during bollard use All surfaces are primed with rust & corrosion resistant, zinc rich primer w/5,000 hour salt spray performance Standard finish, TGIC polyester outdoor finish RAL1028 yellow Fully removable lid enables replacement of lid. Helping avoid a costly re-installation of ground sleeve.
Description
Removable Steel Bollards In addition to our fixed and collapsible bollards, we now offer a variety of locking and non-locking removable steel bollards. Made from the same heavy duty, high-security steel as our fixed and collapsible bollards, these removable solutions are ideal for both frequent and limited access areas. Each of our removable bollards comes with a filler piece or a lidded ground sleeve, ensuring that when it isn't in place, you're left with a smooth, flush and sturdy surface. This removable bollard combines heavy duty protection with a convenient lidded ground sleeve. 36" post height All TrafficGuard® products feature heavy duty USA steel construction 36" tall, 6.625" OD, 0.280" wall Post weight 70 lbs Galvanized ground sleeve with stainless steel locking cover included Flush mount when post removed Long life DuPont Imron® paint finish Use the padlock system of your choice Lid closure bolt secured to base plate during bollard use All surfaces are primed with rust & corrosion resistant, zinc rich primer w/5,000 hour salt spray performance Standard finish, TGIC polyester outdoor finish RAL1028 yellow Fully removable lid enables replacement of lid. Helping avoid a costly re-installation of ground sleeve.

Suppliers

Company
Product
Description
Supplier Links
Removable Locking Round Post Lock Series Bollards - RPL6 - TrafficGuard Direct, Inc.
Geneva, IL, USA
Removable Locking Round Post Lock Series Bollards
RPL6
Removable Locking Round Post Lock Series Bollards RPL6
Removable Steel Bollards In addition to our fixed and collapsible bollards, we now offer a variety of locking and non-locking removable steel bollards. Made from the same heavy duty, high-security steel as our fixed and collapsible bollards, these removable solutions are ideal for both frequent and limited access areas. Each of our removable bollards comes with a filler piece or a lidded ground sleeve, ensuring that when it isn't in place, you're left with a smooth, flush and sturdy surface. This removable bollard combines heavy duty protection with a convenient lidded ground sleeve. 36" post height All TrafficGuard® products feature heavy duty USA steel construction 36" tall, 6.625" OD, 0.280" wall Post weight 70 lbs Galvanized ground sleeve with stainless steel locking cover included Flush mount when post removed Long life DuPont Imron® paint finish Use the padlock system of your choice Lid closure bolt secured to base plate during bollard use All surfaces are primed with rust & corrosion resistant, zinc rich primer w/5,000 hour salt spray performance Standard finish, TGIC polyester outdoor finish RAL1028 yellow Fully removable lid enables replacement of lid. Helping avoid a costly re-installation of ground sleeve.

Removable Steel Bollards

In addition to our fixed and collapsible bollards, we now offer a variety of locking and non-locking removable steel bollards. Made from the same heavy duty, high-security steel as our fixed and collapsible bollards, these removable solutions are ideal for both frequent and limited access areas. Each of our removable bollards comes with a filler piece or a lidded ground sleeve, ensuring that when it isn't in place, you're left with a smooth, flush and sturdy surface.

This removable bollard combines heavy duty protection with a convenient lidded ground sleeve.

36" post height

  • All TrafficGuard® products feature heavy duty USA steel construction
  • 36" tall, 6.625" OD, 0.280" wall
  • Post weight 70 lbs
  • Galvanized ground sleeve with stainless steel locking cover included
  • Flush mount when post removed
  • Long life DuPont Imron® paint finish
  • Use the padlock system of your choice
  • Lid closure bolt secured to base plate during bollard use
  • All surfaces are primed with rust & corrosion resistant, zinc rich primer w/5,000 hour salt spray performance
  • Standard finish, TGIC polyester outdoor finish RAL1028 yellow
  • Fully removable lid enables replacement of lid. Helping avoid a costly re-installation of ground sleeve.
Supplier's Site

Technical Specifications

  TrafficGuard Direct, Inc.
Product Category Bollards
Product Number RPL6
Product Name Removable Locking Round Post Lock Series Bollards
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Security Bollard - IBR05000 - Calpipe Industries, Inc.
Specs
Height 48 inch (1219 mm)
Diameter / Width 5 inch (127 mm)
Type Security; Traffic; Parking
View Details
Bollards - B4HD - Heartland Engineered Products, LLC
Heartland Engineered Products, LLC
Specs
Height 40 inch (1016 mm)
Diameter / Width 4 inch (102 mm)
Type Pedestrian; Traffic
View Details
 - 167 Bollards - Hanover Lantern, Inc.
Hanover Lantern, Inc.
Specs
Height 38.75 inch (984 mm)
Diameter / Width 12.88 inch (327 mm)
Type Landscape or Architectural
View Details