TrafficGuard Direct, Inc. Removable Locking Round Post Lock Series Bollards RPL4

Description
Removable Steel Bollards In addition to our fixed and collapsible bollards, we now offer a variety of locking and non-locking removable steel bollards. Made from the same heavy duty, high-security steel as our fixed and collapsible bollards, these removable solutions are ideal for both frequent and limited access areas. Each of our removable bollards comes with a filler piece or a lidded ground sleeve, ensuring that when it isn't in place, you're left with a smooth, flush and sturdy surface. This removable bollard locks in place to a ground sleeve with a convenient lid. 36" post height All TrafficGuard® products feature heavy duty USA steel construction 36" tall, 4.5" OD, 0.237" wall Post weight 40 lbs Galvanized ground sleeve with stainless steel locking cover included Flush mount when post removed All surfaces are primed with rust & corrosion resistant, zinc rich primer w/5,000 hour salt spray performance Standard finish, TGIC polyester outdoor finish RAL1028 yellow Use the padlock system of your choice Fully removable lid enables replacement of lid. Helping avoid a costly re-installation of ground sleeve.
Description
Removable Steel Bollards In addition to our fixed and collapsible bollards, we now offer a variety of locking and non-locking removable steel bollards. Made from the same heavy duty, high-security steel as our fixed and collapsible bollards, these removable solutions are ideal for both frequent and limited access areas. Each of our removable bollards comes with a filler piece or a lidded ground sleeve, ensuring that when it isn't in place, you're left with a smooth, flush and sturdy surface. This removable bollard locks in place to a ground sleeve with a convenient lid. 36" post height All TrafficGuard® products feature heavy duty USA steel construction 36" tall, 4.5" OD, 0.237" wall Post weight 40 lbs Galvanized ground sleeve with stainless steel locking cover included Flush mount when post removed All surfaces are primed with rust & corrosion resistant, zinc rich primer w/5,000 hour salt spray performance Standard finish, TGIC polyester outdoor finish RAL1028 yellow Use the padlock system of your choice Fully removable lid enables replacement of lid. Helping avoid a costly re-installation of ground sleeve.

Suppliers

Company
Product
Description
Supplier Links
Removable Locking Round Post Lock Series Bollards - RPL4 - TrafficGuard Direct, Inc.
Geneva, IL, USA
Removable Locking Round Post Lock Series Bollards
RPL4
Removable Locking Round Post Lock Series Bollards RPL4
Removable Steel Bollards In addition to our fixed and collapsible bollards, we now offer a variety of locking and non-locking removable steel bollards. Made from the same heavy duty, high-security steel as our fixed and collapsible bollards, these removable solutions are ideal for both frequent and limited access areas. Each of our removable bollards comes with a filler piece or a lidded ground sleeve, ensuring that when it isn't in place, you're left with a smooth, flush and sturdy surface. This removable bollard locks in place to a ground sleeve with a convenient lid. 36" post height All TrafficGuard® products feature heavy duty USA steel construction 36" tall, 4.5" OD, 0.237" wall Post weight 40 lbs Galvanized ground sleeve with stainless steel locking cover included Flush mount when post removed All surfaces are primed with rust & corrosion resistant, zinc rich primer w/5,000 hour salt spray performance Standard finish, TGIC polyester outdoor finish RAL1028 yellow Use the padlock system of your choice Fully removable lid enables replacement of lid. Helping avoid a costly re-installation of ground sleeve.

Removable Steel Bollards

In addition to our fixed and collapsible bollards, we now offer a variety of locking and non-locking removable steel bollards. Made from the same heavy duty, high-security steel as our fixed and collapsible bollards, these removable solutions are ideal for both frequent and limited access areas. Each of our removable bollards comes with a filler piece or a lidded ground sleeve, ensuring that when it isn't in place, you're left with a smooth, flush and sturdy surface.

This removable bollard locks in place to a ground sleeve with a convenient lid.

36" post height

  • All TrafficGuard® products feature heavy duty USA steel construction
  • 36" tall, 4.5" OD, 0.237" wall
  • Post weight 40 lbs
  • Galvanized ground sleeve with stainless steel locking cover included
  • Flush mount when post removed
  • All surfaces are primed with rust & corrosion resistant, zinc rich primer w/5,000 hour salt spray performance
  • Standard finish, TGIC polyester outdoor finish RAL1028 yellow
  • Use the padlock system of your choice
  • Fully removable lid enables replacement of lid. Helping avoid a costly re-installation of ground sleeve.
Supplier's Site

Technical Specifications

  TrafficGuard Direct, Inc.
Product Category Traffic Safety Equipment
Product Number RPL4
Product Name Removable Locking Round Post Lock Series Bollards
Unlock Full Specs
to access all available technical data

Similar Products