TrafficGuard Direct, Inc. Removable Locking Key Lock Series Bollards RP3506L

Description
Removable Steel Bollards In addition to our fixed and collapsible bollards, we now offer a variety of locking and non-locking removable steel bollards. Made from the same heavy duty, high-security steel as our fixed and collapsible bollards, these removable solutions are ideal for both frequent and limited access areas. Each of our removable bollards comes with a filler piece or a lidded ground sleeve, ensuring that when it isn't in place, you're left with a smooth, flush and sturdy surface. With its lidded ground sleeve, this removable bollard is highly secure and convenient. 36" post height All TrafficGuard® products feature heavy duty USA steel construction 36" tall 6.625" OD .280 wall thickness Post weight 70 lbs. Patented internal dead bolt lock system Galvanized lidded ground sleeve instantly provides flush surface Easily customized in color Storage racks available for each size in hot dipped galvanized finish All surfaces are primed with rust & corrosion resistant, zinc rich primer w/5,000 hour salt spray performance Standard finish, TGIC polyester outdoor finish RAL1028 yellow
Description
Removable Steel Bollards In addition to our fixed and collapsible bollards, we now offer a variety of locking and non-locking removable steel bollards. Made from the same heavy duty, high-security steel as our fixed and collapsible bollards, these removable solutions are ideal for both frequent and limited access areas. Each of our removable bollards comes with a filler piece or a lidded ground sleeve, ensuring that when it isn't in place, you're left with a smooth, flush and sturdy surface. With its lidded ground sleeve, this removable bollard is highly secure and convenient. 36" post height All TrafficGuard® products feature heavy duty USA steel construction 36" tall 6.625" OD .280 wall thickness Post weight 70 lbs. Patented internal dead bolt lock system Galvanized lidded ground sleeve instantly provides flush surface Easily customized in color Storage racks available for each size in hot dipped galvanized finish All surfaces are primed with rust & corrosion resistant, zinc rich primer w/5,000 hour salt spray performance Standard finish, TGIC polyester outdoor finish RAL1028 yellow

Suppliers

Company
Product
Description
Supplier Links
Removable Locking Key Lock Series Bollards - RP3506L - TrafficGuard Direct, Inc.
Geneva, IL, USA
Removable Locking Key Lock Series Bollards
RP3506L
Removable Locking Key Lock Series Bollards RP3506L
Removable Steel Bollards In addition to our fixed and collapsible bollards, we now offer a variety of locking and non-locking removable steel bollards. Made from the same heavy duty, high-security steel as our fixed and collapsible bollards, these removable solutions are ideal for both frequent and limited access areas. Each of our removable bollards comes with a filler piece or a lidded ground sleeve, ensuring that when it isn't in place, you're left with a smooth, flush and sturdy surface. With its lidded ground sleeve, this removable bollard is highly secure and convenient. 36" post height All TrafficGuard® products feature heavy duty USA steel construction 36" tall 6.625" OD .280 wall thickness Post weight 70 lbs. Patented internal dead bolt lock system Galvanized lidded ground sleeve instantly provides flush surface Easily customized in color Storage racks available for each size in hot dipped galvanized finish All surfaces are primed with rust & corrosion resistant, zinc rich primer w/5,000 hour salt spray performance Standard finish, TGIC polyester outdoor finish RAL1028 yellow

Removable Steel Bollards

In addition to our fixed and collapsible bollards, we now offer a variety of locking and non-locking removable steel bollards. Made from the same heavy duty, high-security steel as our fixed and collapsible bollards, these removable solutions are ideal for both frequent and limited access areas. Each of our removable bollards comes with a filler piece or a lidded ground sleeve, ensuring that when it isn't in place, you're left with a smooth, flush and sturdy surface.

With its lidded ground sleeve, this removable bollard is highly secure and convenient.

36" post height

  • All TrafficGuard® products feature heavy duty USA steel construction
  • 36" tall 6.625" OD
  • .280 wall thickness
  • Post weight 70 lbs.
  • Patented internal dead bolt lock system
  • Galvanized lidded ground sleeve instantly provides flush surface
  • Easily customized in color
  • Storage racks available for each size in hot dipped galvanized finish
  • All surfaces are primed with rust & corrosion resistant, zinc rich primer w/5,000 hour salt spray performance
  • Standard finish, TGIC polyester outdoor finish RAL1028 yellow
Supplier's Site

Technical Specifications

  TrafficGuard Direct, Inc.
Product Category Bollards
Product Number RP3506L
Product Name Removable Locking Key Lock Series Bollards
Unlock Full Specs
to access all available technical data

Similar Products

Bollards - B4SD - Heartland Engineered Products, LLC
Heartland Engineered Products, LLC
Specs
Height 40 inch (1016 mm)
Diameter / Width 4 inch (102 mm)
Type Pedestrian; Traffic
View Details
Jesco Industries, Inc.
Specs
Height 18 to 42 inch (457 to 1067 mm)
Diameter / Width 48 to 120 inch (1219 to 3048 mm)
Type Traffic
View Details
Round Safety Bollard -  - MiTek Inc
Specs
Height 48 inch (1219 mm)
Diameter / Width 4 to 6 inch (102 to 152 mm)
Type Industrial Guard
View Details