TrafficGuard Direct, Inc. Collapsible Round Post Bollards HRP

Description
TrafficGuard Direct collapsible bollards are ideal for vehicle access control, especially for emergency vehicles. Because these traffic bollards are constructed using premium USA steel tube and pipe, they give you the same signature protection as our fixed and removable units while providing unmatched convenience for vehicle access. This collapsible bollard has a 180-degree range of movement, and is available in two heights. 36" or 48" post height All TrafficGuard® products feature heavy duty USA steel construction Easy vehicle access when lowered - 4" clearance Bollard rotates 180 degrees High visibility safety yellow Rust free stainless steel pins All surfaces are primed with rust & corrosion resistant, zinc rich primer w/5,000 hour salt spray performance Standard finish, TGIC polyester outdoor finish RAL1028 yellow
Description
TrafficGuard Direct collapsible bollards are ideal for vehicle access control, especially for emergency vehicles. Because these traffic bollards are constructed using premium USA steel tube and pipe, they give you the same signature protection as our fixed and removable units while providing unmatched convenience for vehicle access. This collapsible bollard has a 180-degree range of movement, and is available in two heights. 36" or 48" post height All TrafficGuard® products feature heavy duty USA steel construction Easy vehicle access when lowered - 4" clearance Bollard rotates 180 degrees High visibility safety yellow Rust free stainless steel pins All surfaces are primed with rust & corrosion resistant, zinc rich primer w/5,000 hour salt spray performance Standard finish, TGIC polyester outdoor finish RAL1028 yellow

Suppliers

Company
Product
Description
Supplier Links
Collapsible Round Post Bollards - HRP - TrafficGuard Direct, Inc.
Geneva, IL, USA
Collapsible Round Post Bollards
HRP
Collapsible Round Post Bollards HRP
TrafficGuard Direct collapsible bollards are ideal for vehicle access control, especially for emergency vehicles. Because these traffic bollards are constructed using premium USA steel tube and pipe, they give you the same signature protection as our fixed and removable units while providing unmatched convenience for vehicle access. This collapsible bollard has a 180-degree range of movement, and is available in two heights. 36" or 48" post height All TrafficGuard® products feature heavy duty USA steel construction Easy vehicle access when lowered - 4" clearance Bollard rotates 180 degrees High visibility safety yellow Rust free stainless steel pins All surfaces are primed with rust & corrosion resistant, zinc rich primer w/5,000 hour salt spray performance Standard finish, TGIC polyester outdoor finish RAL1028 yellow

TrafficGuard Direct collapsible bollards are ideal for vehicle access control, especially for emergency vehicles. Because these traffic bollards are constructed using premium USA steel tube and pipe, they give you the same signature protection as our fixed and removable units while providing unmatched convenience for vehicle access.

This collapsible bollard has a 180-degree range of movement, and is available in two heights.

36" or 48" post height

  • All TrafficGuard® products feature heavy duty USA steel construction
  • Easy vehicle access when lowered - 4" clearance
  • Bollard rotates 180 degrees
  • High visibility safety yellow
  • Rust free stainless steel pins
  • All surfaces are primed with rust & corrosion resistant, zinc rich primer w/5,000 hour salt spray performance
  • Standard finish, TGIC polyester outdoor finish RAL1028 yellow
Supplier's Site

Technical Specifications

  TrafficGuard Direct, Inc.
Product Category Traffic Safety Equipment
Product Number HRP
Product Name Collapsible Round Post Bollards
Unlock Full Specs
to access all available technical data

Similar Products