In addition to our fixed and collapsible bollards, we now offer a variety of locking and non-locking removable steel bollards. Made from the same heavy duty, high-security steel as our fixed and collapsible bollards, these removable solutions are ideal for both frequent and limited access areas. Each of our removable bollards comes with a filler piece or a lidded ground sleeve, ensuring that when it isn't in place, you're left with a smooth, flush and sturdy surface.
The TrafficGuard HL2003L's architectural look and security features make it a first choice for removable bollards.
36" post height
3.5" post diameter
• All TrafficGuard® products feature heavy duty USA steel construction
• Architectural look
• Completely concealed locking system
• Galvanized lidded ground sleeve instantly provides flush surface
• Utilizes patented helix
• Storage racks available for each size in hot dipped galvanized finish
• All surfaces are primed with rust & corrosion resistant, zinc rich primer w/5,000 hour salt spray performance
• Standard finish, TGIC polyester outdoor finish RAL1028 yellow
• 36" tall, 3.5" OD, .216" wall thickness, 30 lb. post weight
| TrafficGuard Direct, Inc. | |
|---|---|
| Product Category | Traffic Safety Equipment |
| Product Number | HL2003L |
| Product Name | Removable Locking Helix Lock Series Bollards |