Round Post Top Lock Parking Bollards
Simply a lighter-duty version of our other removable bollards, these parking bollards securely lock in place using a compatible padlock of your choosing. The internal locking mechanism is held in place by an exterior padlock, so you don't have to worry about losing proprietary keys. Simply unlock and remove your padlock, disengage the internal locking mechanism and remove the parking bollard. These are ideal for preventing unauthorized access to private parking spaces.
36" post height
2.375" post diameter
Manufactured in the USA
304 stainless steel, #4 brush finish
Architectural look
Completely concealed locking system
Flush mount when post removed
Hot dipped galvanized ground sleeve and filler piece included
Utilizes patented helix system
Storage racks available for each size in hot dipped galvanized finish
36" tall, 2.375" OD, 13 lb. post weight
Round Post Top Lock Parking Bollards
Simply a lighter-duty version of our other removable bollards, these parking bollards securely lock in place using a compatible padlock of your choosing. The internal locking mechanism is held in place by an exterior padlock, so you don't have to worry about losing proprietary keys. Simply unlock and remove your padlock, disengage the internal locking mechanism and remove the parking bollard. These are ideal for preventing unauthorized access to private parking spaces.
36" post height
2.375" post diameter
- Manufactured in the USA
- 304 stainless steel, #4 brush finish
- Architectural look
- Completely concealed locking system
- Flush mount when post removed
- Hot dipped galvanized ground sleeve and filler piece included
- Utilizes patented helix system
- Storage racks available for each size in hot dipped galvanized finish
- 36" tall, 2.375" OD, 13 lb. post weight