TrafficGuard Direct, Inc. Collapsible Double Post Bollards DHB

Description
TrafficGuard Direct collapsible bollards are ideal for vehicle access control, especially for emergency vehicles. Because these traffic bollards are constructed using premium USA steel tube and pipe, they give you the same signature protection as our fixed and removable units while providing unmatched convenience for vehicle access. With its low clearance height and high lock position, this collapsible bollard offers unparalleled convenience. 30" post height, 3" clearance height All TrafficGuard® products feature heavy duty USA steel construction Offers 3" vehicle clearance when lowered High lock position keeps padlock away from snow, ice and debris Pin keeper secures stainless lock pin and padlock from loss High visibility safety yellow 3M® reflective labels for added safety Rust free stainless steel pins All surfaces are primed with rust & corrosion resistant, zinc rich primer w/5,000 hour salt spray performance Standard finish, TGIC polyester outdoor finish RAL1028 yellow
Description
TrafficGuard Direct collapsible bollards are ideal for vehicle access control, especially for emergency vehicles. Because these traffic bollards are constructed using premium USA steel tube and pipe, they give you the same signature protection as our fixed and removable units while providing unmatched convenience for vehicle access. With its low clearance height and high lock position, this collapsible bollard offers unparalleled convenience. 30" post height, 3" clearance height All TrafficGuard® products feature heavy duty USA steel construction Offers 3" vehicle clearance when lowered High lock position keeps padlock away from snow, ice and debris Pin keeper secures stainless lock pin and padlock from loss High visibility safety yellow 3M® reflective labels for added safety Rust free stainless steel pins All surfaces are primed with rust & corrosion resistant, zinc rich primer w/5,000 hour salt spray performance Standard finish, TGIC polyester outdoor finish RAL1028 yellow

Suppliers

Company
Product
Description
Supplier Links
Collapsible Double Post Bollards - DHB - TrafficGuard Direct, Inc.
Geneva, IL, USA
Collapsible Double Post Bollards
DHB
Collapsible Double Post Bollards DHB
TrafficGuard Direct collapsible bollards are ideal for vehicle access control, especially for emergency vehicles. Because these traffic bollards are constructed using premium USA steel tube and pipe, they give you the same signature protection as our fixed and removable units while providing unmatched convenience for vehicle access. With its low clearance height and high lock position, this collapsible bollard offers unparalleled convenience. 30" post height, 3" clearance height All TrafficGuard® products feature heavy duty USA steel construction Offers 3" vehicle clearance when lowered High lock position keeps padlock away from snow, ice and debris Pin keeper secures stainless lock pin and padlock from loss High visibility safety yellow 3M® reflective labels for added safety Rust free stainless steel pins All surfaces are primed with rust & corrosion resistant, zinc rich primer w/5,000 hour salt spray performance Standard finish, TGIC polyester outdoor finish RAL1028 yellow

TrafficGuard Direct collapsible bollards are ideal for vehicle access control, especially for emergency vehicles. Because these traffic bollards are constructed using premium USA steel tube and pipe, they give you the same signature protection as our fixed and removable units while providing unmatched convenience for vehicle access.

With its low clearance height and high lock position, this collapsible bollard offers unparalleled convenience.

30" post height, 3" clearance height

  • All TrafficGuard® products feature heavy duty USA steel construction
  • Offers 3" vehicle clearance when lowered
  • High lock position keeps padlock away from snow, ice and debris
  • Pin keeper secures stainless lock pin and padlock from loss
  • High visibility safety yellow
  • 3M® reflective labels for added safety
  • Rust free stainless steel pins
  • All surfaces are primed with rust & corrosion resistant, zinc rich primer w/5,000 hour salt spray performance
  • Standard finish, TGIC polyester outdoor finish RAL1028 yellow
Supplier's Site

Technical Specifications

  TrafficGuard Direct, Inc.
Product Category Bollards
Product Number DHB
Product Name Collapsible Double Post Bollards
Unlock Full Specs
to access all available technical data

Similar Products

Square Safety Bollard -  - MiTek Inc
Specs
Height 17 to 43 inch (432 to 1092 mm)
Type Industrial Guard
Shape Round (optional feature); Square
View Details
Workspace Bollards -  - Cogan USA, Inc.
Cogan USA, Inc.
Specs
Height 24 to 42 inch (610 to 1067 mm)
Diameter / Width 4.5 to 6 inch (114 to 152 mm)
Type Traffic
View Details
R-7111 Bollard Cover -  - Reliance Foundry Co. Ltd.
Reliance Foundry Co. Ltd.
Specs
Height 72 inch (1829 mm)
Diameter / Width 7.38 inch (187 mm)
Type Traffic
View Details