TrafficGuard Direct collapsible bollards are ideal for vehicle access control, especially for emergency vehicles. Because these traffic bollards are constructed using premium USA steel tube and pipe, they give you the same signature protection as our fixed and removable units while providing unmatched convenience for vehicle access.
With an embedded locking bolt, this collapsible bollard is both convenient and secure.
30" post height, 3" clearance height
All TrafficGuard® products feature heavy duty USA steel construction
Locks or unlocks with adjustable hydrant wrench
Locking mechanism avoids pitfalls of standard padlock
Stainless steel locking bolt "stays in place"
Easy vehicle access when lowered
High visibility safety yellow
3M® reflective labels for added safety
Rust free stainless steel pins
All surfaces are primed with rust & corrosion resistant, zinc rich primer w/5,000 hour salt spray performance
Standard finish, TGIC polyester outdoor finish RAL1028 yellow
TrafficGuard Direct collapsible bollards are ideal for vehicle access control, especially for emergency vehicles. Because these traffic bollards are constructed using premium USA steel tube and pipe, they give you the same signature protection as our fixed and removable units while providing unmatched convenience for vehicle access.
With an embedded locking bolt, this collapsible bollard is both convenient and secure.
30" post height, 3" clearance height
- All TrafficGuard® products feature heavy duty USA steel construction
- Locks or unlocks with adjustable hydrant wrench
- Locking mechanism avoids pitfalls of standard padlock
- Stainless steel locking bolt "stays in place"
- Easy vehicle access when lowered
- High visibility safety yellow
- 3M® reflective labels for added safety
- Rust free stainless steel pins
- All surfaces are primed with rust & corrosion resistant, zinc rich primer w/5,000 hour salt spray performance
- Standard finish, TGIC polyester outdoor finish RAL1028 yellow