Torque Transmission Roller Chain Sprockets 10755

Description
Roller Chain Sprocket Advantages Our roller chain sprockets are manufactured with high-quality aluminum hubs. This lends their design durability and strength. The body of our roller chain sprockets is manufactured with glass reinforced nylon. Glass reinforced nylon offers a number of material advantages that contribute to the overall durability of our sprockets design. Nylon is not only self-lubricating but also rust resistant. Nylon is also lightweight and durability. Together, aluminum and nylon, combine to create an extremely durable design that offers users a long service life. All of these advantages, along with the affordability of nylon, make this one of the most efficient and cost-effective roller chain sprockets on the market. , Download a CAD drawing and view a 3-D model of the SPROCKET S2526 PL 8MM Roller Chain Sprocket from Torque Transmission.
Description
Roller Chain Sprocket Advantages Our roller chain sprockets are manufactured with high-quality aluminum hubs. This lends their design durability and strength. The body of our roller chain sprockets is manufactured with glass reinforced nylon. Glass reinforced nylon offers a number of material advantages that contribute to the overall durability of our sprockets design. Nylon is not only self-lubricating but also rust resistant. Nylon is also lightweight and durability. Together, aluminum and nylon, combine to create an extremely durable design that offers users a long service life. All of these advantages, along with the affordability of nylon, make this one of the most efficient and cost-effective roller chain sprockets on the market. , Download a CAD drawing and view a 3-D model of the SPROCKET S2526 PL 8MM Roller Chain Sprocket from Torque Transmission.

Suppliers

Company
Product
Description
Supplier Links
Roller Chain Sprockets - 10755 - Torque Transmission
Fairport Harbor, OH, United States
Roller Chain Sprockets
10755
Roller Chain Sprockets 10755
Roller Chain Sprocket Advantages Our roller chain sprockets are manufactured with high-quality aluminum hubs. This lends their design durability and strength. The body of our roller chain sprockets is manufactured with glass reinforced nylon. Glass reinforced nylon offers a number of material advantages that contribute to the overall durability of our sprockets design. Nylon is not only self-lubricating but also rust resistant. Nylon is also lightweight and durability. Together, aluminum and nylon, combine to create an extremely durable design that offers users a long service life. All of these advantages, along with the affordability of nylon, make this one of the most efficient and cost-effective roller chain sprockets on the market. , Download a CAD drawing and view a 3-D model of the SPROCKET S2526 PL 8MM Roller Chain Sprocket from Torque Transmission.

Roller Chain Sprocket Advantages

Our roller chain sprockets are manufactured with high-quality aluminum hubs. This lends their design durability and strength. The body of our roller chain sprockets is manufactured with glass reinforced nylon.

Glass reinforced nylon offers a number of material advantages that contribute to the overall durability of our sprockets design. Nylon is not only self-lubricating but also rust resistant. Nylon is also lightweight and durability.

Together, aluminum and nylon, combine to create an extremely durable design that offers users a long service life. All of these advantages, along with the affordability of nylon, make this one of the most efficient and cost-effective roller chain sprockets on the market.

, Download a CAD drawing and view a 3-D model of the SPROCKET S2526 PL 8MM Roller Chain Sprocket from Torque Transmission.

Supplier's Site

Technical Specifications

  Torque Transmission
Product Category ANSI Roller Chain Sprockets
Product Number 10755
Product Name Roller Chain Sprockets
Pitch 26 / 2.074
Unlock Full Specs
to access all available technical data

Similar Products

25 Teeth, .1875
Specs
Pitch 0.185 (SIZE 19)
Material Plastic; Plastic
Number of Teeth 25
View Details
Stock Sprockets No.80-3 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 80 (1")
Hub Style Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth 11 to 95
View Details
Heavy Duty Extended Pitch Sprocket Idlers - AG2565-3AF - Aetna Bearing Company
Specs
Number of Teeth 8
Bore 0.6430 inch (16.33 mm)
Hub Diameter 0.9688 inch (24.61 mm)
View Details
Roller Chain Sprockets - 10354 - Torque Transmission
Specs
Pitch 32 / 2.550
Number of Teeth 32
Bore 0.4375 inch (11.11 mm)
View Details