Torque Transmission Roller Chain Sprockets 10356-AA

Description
Roller Chain Sprocket Advantages Our roller chain sprockets are manufactured with high-quality aluminum hubs. This lends their design durability and strength. The body of our roller chain sprockets is manufactured with glass reinforced nylon. Glass reinforced nylon offers a number of material advantages that contribute to the overall durability of our sprockets design. Nylon is not only self-lubricating but also rust resistant. Nylon is also lightweight and durability. Together, aluminum and nylon, combine to create an extremely durable design that offers users a long service life. All of these advantages, along with the affordability of nylon, make this one of the most efficient and cost-effective roller chain sprockets on the market. , Download a CAD drawing and view a 3-D model of the SPROCKET S2536 PL 1/4 (1)SS Roller Chain Sprocket from Torque Transmission.
Description
Roller Chain Sprocket Advantages Our roller chain sprockets are manufactured with high-quality aluminum hubs. This lends their design durability and strength. The body of our roller chain sprockets is manufactured with glass reinforced nylon. Glass reinforced nylon offers a number of material advantages that contribute to the overall durability of our sprockets design. Nylon is not only self-lubricating but also rust resistant. Nylon is also lightweight and durability. Together, aluminum and nylon, combine to create an extremely durable design that offers users a long service life. All of these advantages, along with the affordability of nylon, make this one of the most efficient and cost-effective roller chain sprockets on the market. , Download a CAD drawing and view a 3-D model of the SPROCKET S2536 PL 1/4 (1)SS Roller Chain Sprocket from Torque Transmission.

Suppliers

Company
Product
Description
Supplier Links
Roller Chain Sprockets - 10356-AA - Torque Transmission
Fairport Harbor, OH, United States
Roller Chain Sprockets
10356-AA
Roller Chain Sprockets 10356-AA
Roller Chain Sprocket Advantages Our roller chain sprockets are manufactured with high-quality aluminum hubs. This lends their design durability and strength. The body of our roller chain sprockets is manufactured with glass reinforced nylon. Glass reinforced nylon offers a number of material advantages that contribute to the overall durability of our sprockets design. Nylon is not only self-lubricating but also rust resistant. Nylon is also lightweight and durability. Together, aluminum and nylon, combine to create an extremely durable design that offers users a long service life. All of these advantages, along with the affordability of nylon, make this one of the most efficient and cost-effective roller chain sprockets on the market. , Download a CAD drawing and view a 3-D model of the SPROCKET S2536 PL 1/4 (1)SS Roller Chain Sprocket from Torque Transmission.

Roller Chain Sprocket Advantages

Our roller chain sprockets are manufactured with high-quality aluminum hubs. This lends their design durability and strength. The body of our roller chain sprockets is manufactured with glass reinforced nylon.

Glass reinforced nylon offers a number of material advantages that contribute to the overall durability of our sprockets design. Nylon is not only self-lubricating but also rust resistant. Nylon is also lightweight and durability.

Together, aluminum and nylon, combine to create an extremely durable design that offers users a long service life. All of these advantages, along with the affordability of nylon, make this one of the most efficient and cost-effective roller chain sprockets on the market.

, Download a CAD drawing and view a 3-D model of the SPROCKET S2536 PL 1/4 (1)SS Roller Chain Sprocket from Torque Transmission.

Supplier's Site

Technical Specifications

  Torque Transmission
Product Category ANSI Roller Chain Sprockets
Product Number 10356-AA
Product Name Roller Chain Sprockets
Pitch 36 / 2.868
Shaft Mounting Set Screw
Number of Teeth 36
Unlock Full Specs
to access all available technical data

Similar Products

0.1475 Pitch, 25 Teeth, 0.25
Specs
Pitch Miniature (0.1475")
Material Nylatron GS
Number of Teeth 25
View Details
Stock Sprockets No.120-2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 120 (1 1/2")
Hub Style Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth 11 to 60
View Details
Single Pitch Sprocket Idlers - AG2416-A9 - Aetna Bearing Company
Specs
Number of Teeth 17
Bore 0.5160 inch (13.11 mm)
Hub Diameter 0.9270 inch (23.55 mm)
View Details
Roller Chain Sprockets - 10307-AA - Torque Transmission
Specs
Pitch 24 / 1.915
Shaft Mounting Set Screw
Number of Teeth 24
View Details