Torque Transmission Roller Chain Sprockets 10278-AA

Description
Roller Chain Sprocket Advantages Our roller chain sprockets are manufactured with high-quality aluminum hubs. This lends their design durability and strength. The body of our roller chain sprockets is manufactured with glass reinforced nylon. Glass reinforced nylon offers a number of material advantages that contribute to the overall durability of our sprockets design. Nylon is not only self-lubricating but also rust resistant. Nylon is also lightweight and durability. Together, aluminum and nylon, combine to create an extremely durable design that offers users a long service life. All of these advantages, along with the affordability of nylon, make this one of the most efficient and cost-effective roller chain sprockets on the market. , Download a CAD drawing and view a 3-D model of the SPROCKET S2521 PL 3/8 (1)SS Roller Chain Sprocket from Torque Transmission.
Description
Roller Chain Sprocket Advantages Our roller chain sprockets are manufactured with high-quality aluminum hubs. This lends their design durability and strength. The body of our roller chain sprockets is manufactured with glass reinforced nylon. Glass reinforced nylon offers a number of material advantages that contribute to the overall durability of our sprockets design. Nylon is not only self-lubricating but also rust resistant. Nylon is also lightweight and durability. Together, aluminum and nylon, combine to create an extremely durable design that offers users a long service life. All of these advantages, along with the affordability of nylon, make this one of the most efficient and cost-effective roller chain sprockets on the market. , Download a CAD drawing and view a 3-D model of the SPROCKET S2521 PL 3/8 (1)SS Roller Chain Sprocket from Torque Transmission.

Suppliers

Company
Product
Description
Supplier Links
Roller Chain Sprockets - 10278-AA - Torque Transmission
Fairport Harbor, OH, United States
Roller Chain Sprockets
10278-AA
Roller Chain Sprockets 10278-AA
Roller Chain Sprocket Advantages Our roller chain sprockets are manufactured with high-quality aluminum hubs. This lends their design durability and strength. The body of our roller chain sprockets is manufactured with glass reinforced nylon. Glass reinforced nylon offers a number of material advantages that contribute to the overall durability of our sprockets design. Nylon is not only self-lubricating but also rust resistant. Nylon is also lightweight and durability. Together, aluminum and nylon, combine to create an extremely durable design that offers users a long service life. All of these advantages, along with the affordability of nylon, make this one of the most efficient and cost-effective roller chain sprockets on the market. , Download a CAD drawing and view a 3-D model of the SPROCKET S2521 PL 3/8 (1)SS Roller Chain Sprocket from Torque Transmission.

Roller Chain Sprocket Advantages

Our roller chain sprockets are manufactured with high-quality aluminum hubs. This lends their design durability and strength. The body of our roller chain sprockets is manufactured with glass reinforced nylon.

Glass reinforced nylon offers a number of material advantages that contribute to the overall durability of our sprockets design. Nylon is not only self-lubricating but also rust resistant. Nylon is also lightweight and durability.

Together, aluminum and nylon, combine to create an extremely durable design that offers users a long service life. All of these advantages, along with the affordability of nylon, make this one of the most efficient and cost-effective roller chain sprockets on the market.

, Download a CAD drawing and view a 3-D model of the SPROCKET S2521 PL 3/8 (1)SS Roller Chain Sprocket from Torque Transmission.

Supplier's Site

Technical Specifications

  Torque Transmission
Product Category ANSI Roller Chain Sprockets
Product Number 10278-AA
Product Name Roller Chain Sprockets
Pitch 21 / 1.677
Shaft Mounting Set Screw
Number of Teeth 21
Unlock Full Specs
to access all available technical data

Similar Products

0.1227 Pitch, 9 Teeth, 1/8
Specs
Pitch Subminiature (<0.1475")
Material Plastic; Acetal Resin, Black
Number of Teeth 9
View Details
Sprockets With Split Taper Bushing No.160 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 160 (2")
Hub Style Type B (Hub One Side); Type C (Hub Both Sides); Tapered Bushing
Number of Teeth 11 to 80
View Details
Single Pitch Sprocket Idlers - AG2318-S - Aetna Bearing Company
Specs
Number of Teeth 18
Bore 0.6430 inch (16.33 mm)
Hub Diameter 0.7500 inch (19.05 mm)
View Details
Roller Chain Sprockets - 10408 - Torque Transmission
Specs
Pitch 19 / 1.519
Number of Teeth 19
Bore 0.2500 inch (6.35 mm)
View Details