Torque Transmission Roller Chain Sprockets 10264

Description
Roller Chain Sprocket Advantages Our roller chain sprockets are manufactured with high-quality aluminum hubs. This lends their design durability and strength. The body of our roller chain sprockets is manufactured with glass reinforced nylon. Glass reinforced nylon offers a number of material advantages that contribute to the overall durability of our sprockets design. Nylon is not only self-lubricating but also rust resistant. Nylon is also lightweight and durability. Together, aluminum and nylon, combine to create an extremely durable design that offers users a long service life. All of these advantages, along with the affordability of nylon, make this one of the most efficient and cost-effective roller chain sprockets on the market. , Download a CAD drawing and view a 3-D model of the SPROCKET S2519 7/16 Roller Chain Sprocket from Torque Transmission.
Description
Roller Chain Sprocket Advantages Our roller chain sprockets are manufactured with high-quality aluminum hubs. This lends their design durability and strength. The body of our roller chain sprockets is manufactured with glass reinforced nylon. Glass reinforced nylon offers a number of material advantages that contribute to the overall durability of our sprockets design. Nylon is not only self-lubricating but also rust resistant. Nylon is also lightweight and durability. Together, aluminum and nylon, combine to create an extremely durable design that offers users a long service life. All of these advantages, along with the affordability of nylon, make this one of the most efficient and cost-effective roller chain sprockets on the market. , Download a CAD drawing and view a 3-D model of the SPROCKET S2519 7/16 Roller Chain Sprocket from Torque Transmission.

Suppliers

Company
Product
Description
Supplier Links
Roller Chain Sprockets - 10264 - Torque Transmission
Fairport Harbor, OH, United States
Roller Chain Sprockets
10264
Roller Chain Sprockets 10264
Roller Chain Sprocket Advantages Our roller chain sprockets are manufactured with high-quality aluminum hubs. This lends their design durability and strength. The body of our roller chain sprockets is manufactured with glass reinforced nylon. Glass reinforced nylon offers a number of material advantages that contribute to the overall durability of our sprockets design. Nylon is not only self-lubricating but also rust resistant. Nylon is also lightweight and durability. Together, aluminum and nylon, combine to create an extremely durable design that offers users a long service life. All of these advantages, along with the affordability of nylon, make this one of the most efficient and cost-effective roller chain sprockets on the market. , Download a CAD drawing and view a 3-D model of the SPROCKET S2519 7/16 Roller Chain Sprocket from Torque Transmission.

Roller Chain Sprocket Advantages

Our roller chain sprockets are manufactured with high-quality aluminum hubs. This lends their design durability and strength. The body of our roller chain sprockets is manufactured with glass reinforced nylon.

Glass reinforced nylon offers a number of material advantages that contribute to the overall durability of our sprockets design. Nylon is not only self-lubricating but also rust resistant. Nylon is also lightweight and durability.

Together, aluminum and nylon, combine to create an extremely durable design that offers users a long service life. All of these advantages, along with the affordability of nylon, make this one of the most efficient and cost-effective roller chain sprockets on the market.

, Download a CAD drawing and view a 3-D model of the SPROCKET S2519 7/16 Roller Chain Sprocket from Torque Transmission.

Supplier's Site

Technical Specifications

  Torque Transmission
Product Category ANSI Roller Chain Sprockets
Product Number 10264
Product Name Roller Chain Sprockets
Pitch 19 / 1.519
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 56
View Details
Stock Sprockets No.40-3 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 40 (1/2")
Hub Style Type B (Hub One Side)
Number of Teeth 11 to 102
View Details
Roller Chain Sprockets - 10752 - Torque Transmission
Specs
Pitch 24 / 1.915
Number of Teeth 24
Bore 0.3937 inch (10 mm)
View Details
10T 25P Sprocket w/ Hub - 2371 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type B (Hub One Side)
View Details