P20DA -- DISC BRAKES P20 SERIES
Tolomatic
Disc Brakes P20 Series
P20DA
Description
Replaceable High-Grade Friction Material
Standard Buna-N Seals
Durable Construction
Zinc Plated Bolts
Description
Replaceable High-Grade Friction Material
Standard Buna-N Seals
Durable Construction
Zinc Plated Bolts
Suppliers
Disc Brakes P20 Series
P20DA
Replaceable High-Grade Friction Material
Standard Buna-N Seals
Durable Construction
Zinc Plated Bolts
- Replaceable High-Grade Friction Material
- Standard Buna-N Seals
- Durable Construction
- Zinc Plated Bolts
Supplier's Site
Technical Specifications
|
Product Category
|
Pneumatic Brakes |
|
Product Number
|
P20DA |
|
Product Name
|
Disc Brakes P20 Series |
|
Torque
|
85.5 Ft-lbs (116 N-m)
|
|
Pneumatic Pressure
|
100 psi (70.38 m H2O)
|
|
Configuration
|
Disc
|
|
Engagement
|
Friction
|
Unlock Full Specs
to access all available technical data
Similar Products
Pneumatic Pressure
200 psi (141 m H2O)
Configuration
Disc
Bore Diameter
1.12 inch (28.57 mm)
View Details
Torque
1650 Ft-lbs (2237 N-m)
Configuration
Drum
Engagement
Friction
View Details
Torque
0.1667 to 4250 Ft-lbs (0.2260 to 5763 N-m)
Pneumatic Pressure
75 psi (52.78 m H2O)
Maximum Speed
1300 to 4300 rpm
View Details