Tolomatic Magnetically Coupled Cylinder MG_062

Description
No mechanical piston connection, actuator block can be easily rotated
Description
No mechanical piston connection, actuator block can be easily rotated

Suppliers

Company
Product
Description
Supplier Links
Magnetically Coupled Cylinder - MG_062 - Tolomatic
Hamel, MN, USA
Magnetically Coupled Cylinder
MG_062
Magnetically Coupled Cylinder MG_062
No mechanical piston connection, actuator block can be easily rotated

No mechanical piston connection, actuator block can be easily rotated

Supplier's Site

Technical Specifications

  Tolomatic
Product Category Rodless Cylinders
Product Number MG_062
Product Name Magnetically Coupled Cylinder
Stroke 39 inch (991 mm)
Operating Pressure 0.0 to 100 psi (0.0 to 70.38 m H2O)
Bore Size 0.6250 inch (15.87 mm)
Operating Temperature 0.0 to 170 F (-17.78 to 76.67 C)
Actuation Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Heavy Duty Cylinders - 60465 - Jergens, Inc.
Specs
Stroke 0.5000 inch (12.7 mm)
Rated Load/Force 8835 lbs (4007 kg)
Operating Pressure 200 to 5000 psi (141 to 3519 m H2O)
View Details
Pneumatic Rodless Cylinders - 2553628 - RS Components, Ltd.
Specs
Operating Pressure 145 psi (102 m H2O)
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
MCR Series Magnetically Coupled Rodless Cylinder - MC5 - ASCO
Specs
Stroke 0.0 to 60 inch (0.0 to 1524 mm)
Rated Load/Force 195 lbs (88.44 kg)
Operating Pressure 100 psi (70.38 m H2O)
View Details
BC4 Rodless Band Cylinders - BC406 - Tolomatic
Specs
Stroke 211 inch (5364 mm)
Operating Pressure 0.0 to 100 psi (0.0 to 70.38 m H2O)
Bore Size 0.6250 inch (15.87 mm)
View Details