H220SAFCIG -- DISC BRAKES H220I SERIES
Tolomatic
Disc Brakes H220I Series
H220SAFCIG
Description
Replaceable High-Grade Friction Material
Standard Buna-N Seals
Bleeder Screws
Aluminum or Cast Iron Construction
Zinc Plated Bolts
Description
Replaceable High-Grade Friction Material
Standard Buna-N Seals
Bleeder Screws
Aluminum or Cast Iron Construction
Zinc Plated Bolts
Suppliers
Replaceable High-Grade Friction Material
Standard Buna-N Seals
Bleeder Screws
Aluminum or Cast Iron Construction
Zinc Plated Bolts
- Replaceable High-Grade Friction Material
- Standard Buna-N Seals
- Bleeder Screws
- Aluminum or Cast Iron Construction
- Zinc Plated Bolts
Supplier's Site
Replaceable High-Grade Friction Material
Standard Buna-N Seals
Bleeder Screws
Aluminum or Cast Iron Construction
Zinc Plated Bolts
- Replaceable High-Grade Friction Material
- Standard Buna-N Seals
- Bleeder Screws
- Aluminum or Cast Iron Construction
- Zinc Plated Bolts
Supplier's Site
Technical Specifications
|
Product Category
|
Hydraulic Brakes |
Hydraulic Brakes |
|
Product Number
|
H220SAFCIG |
H220SAFCIG |
|
Product Name
|
Disc Brakes H220I Series |
Disc Brakes H220I Series |
|
Torque
|
2596 Ft-lbs (3520 N-m)
|
2583 Ft-lbs (3503 N-m)
|
|
Hydraulic Pressure
|
1500 psi (1056 m H2O)
|
1500 psi (1056 m H2O)
|
|
Configuration
|
Disc
|
Disc
|
|
Engagement
|
Friction
|
Friction
|
|
Shaft
|
Right Angle
|
Right Angle
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
Disc
Length
0.16 to 1.12 inch (3.97 to 28.57 mm)
View Details
TWG Canada Consolidated, Inc.
Configuration
Drum
Operation
Spring Actuation / Engage
Shaft
In-line
View Details
Torque
917 Ft-lbs (1243 N-m)
Configuration
Disc
Engagement
Friction
View Details