H20DLRC -- DISC BRAKES H20 SERIES
Tolomatic
Disc Brakes H20 Series
H20DLRC
Description
Replaceable High-Grade Friction Material
Standard Buna-N Seals
Bleeder Screws
Aluminum or Cast Iron Construction
Zinc Plated Bolts
Description
Replaceable High-Grade Friction Material
Standard Buna-N Seals
Bleeder Screws
Aluminum or Cast Iron Construction
Zinc Plated Bolts
Suppliers
Replaceable High-Grade Friction Material
Standard Buna-N Seals
Bleeder Screws
Aluminum or Cast Iron Construction
Zinc Plated Bolts
- Replaceable High-Grade Friction Material
- Standard Buna-N Seals
- Bleeder Screws
- Aluminum or Cast Iron Construction
- Zinc Plated Bolts
Supplier's Site
Technical Specifications
|
Product Category
|
Hydraulic Brakes |
|
Product Number
|
H20DLRC |
|
Product Name
|
Disc Brakes H20 Series |
|
Torque
|
855 Ft-lbs (1159 N-m)
|
|
Hydraulic Pressure
|
1000 psi (704 m H2O)
|
|
Configuration
|
Disc
|
|
Engagement
|
Friction
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
Disc
Length
0.25 to 1.12 inch (6.35 to 28.57 mm)
View Details
Hydraulic Pressure
2000 psi (1408 m H2O)
Configuration
Disc
Engagement
Friction
View Details
Hilliard Corporation (The)
Hydraulic Pressure
1600 psi (1126 m H2O)
Configuration
Disc; Split Caliper Design
Engagement
Friction
View Details