H10DACG -- DISC BRAKES H10 SERIES
Tolomatic
Disc Brakes H10 Series
H10DACG
Description
Replaceable High-Grade Friction Material
Standard Buna-N Seals
Bleeder Screws
Aluminum or Cast Iron Construction
Zinc Plated Bolts
Description
Replaceable High-Grade Friction Material
Standard Buna-N Seals
Bleeder Screws
Aluminum or Cast Iron Construction
Zinc Plated Bolts
Suppliers
Replaceable High-Grade Friction Material
Standard Buna-N Seals
Bleeder Screws
Aluminum or Cast Iron Construction
Zinc Plated Bolts
- Replaceable High-Grade Friction Material
- Standard Buna-N Seals
- Bleeder Screws
- Aluminum or Cast Iron Construction
- Zinc Plated Bolts
Supplier's Site
Technical Specifications
|
Product Category
|
Hydraulic Brakes |
|
Product Number
|
H10DACG |
|
Product Name
|
Disc Brakes H10 Series |
|
Torque
|
427 Ft-lbs (579 N-m)
|
|
Hydraulic Pressure
|
1000 psi (704 m H2O)
|
|
Configuration
|
Disc
|
|
Engagement
|
Friction
|
|
Shaft
|
Right Angle
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
Disc
Length
0.25 to 1.12 inch (6.35 to 28.57 mm)
View Details
Hilliard Corporation (The)
Hydraulic Pressure
2250 psi (1584 m H2O)
Configuration
Disc
Engagement
Friction
View Details
Force Control Industries, Inc.
Torque
50 to 2076 Ft-lbs (67.8 to 2815 N-m)
Maximum Speed
3600 rpm
Configuration
Oil Shear
View Details
Configuration
Disc
Engagement
Friction
Shaft
Right Angle
View Details