FS20AG -- DISC BRAKES FS20 SERIES
Tolomatic
Disc Brakes FS20 Series
FS20AG
Description
Bellville Spring Washers
Aluminum or Cast Iron Construction
Standard Buna-N Seals
Replaceable High-Grade Friction Material
Zinc Plated Bolts
Description
Bellville Spring Washers
Aluminum or Cast Iron Construction
Standard Buna-N Seals
Replaceable High-Grade Friction Material
Zinc Plated Bolts
Suppliers
Disc Brakes FS20 Series
FS20AG
Bellville Spring Washers
Aluminum or Cast Iron Construction
Standard Buna-N Seals
Replaceable High-Grade Friction Material
Zinc Plated Bolts
- Bellville Spring Washers
- Aluminum or Cast Iron Construction
- Standard Buna-N Seals
- Replaceable High-Grade Friction Material
- Zinc Plated Bolts
Supplier's Site
Technical Specifications
|
Product Category
|
Hydraulic Brakes |
|
Product Number
|
FS20AG |
|
Product Name
|
Disc Brakes FS20 Series |
|
Hydraulic Pressure
|
1500 psi (1056 m H2O)
|
|
Configuration
|
Disc
|
|
Engagement
|
Friction
|
|
Operation
|
Spring Actuation / Engage
|
|
Shaft
|
Right Angle
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
Disc
Length
0.25 to 1.12 inch (6.35 to 28.57 mm)
View Details
Torque
317 Ft-lbs (429 N-m)
Configuration
Disc
Mounting
MODIFIED SAE A TO SAE B
View Details
Hilliard Corporation (The)
Hydraulic Pressure
3300 psi (2322 m H2O)
Configuration
Disc; Split Caliper Design
Engagement
Friction
View Details