Tolomatic Double Purchase Cylinder DP40

Description
Double the velocity and stroke capacity of double-acting cylinders
Description
Double the velocity and stroke capacity of double-acting cylinders

Suppliers

Company
Product
Description
Supplier Links
Double Purchase Cylinder - DP40 - Tolomatic
Hamel, MN, USA
Double Purchase Cylinder
DP40
Double Purchase Cylinder DP40
Double the velocity and stroke capacity of double-acting cylinders

Double the velocity and stroke capacity of double-acting cylinders

Supplier's Site

Technical Specifications

  Tolomatic
Product Category Rodless Cylinders
Product Number DP40
Product Name Double Purchase Cylinder
Stroke 84 inch (2134 mm)
Operating Pressure 0.0 to 100 psi (0.0 to 70.38 m H2O)
Bore Size 4 inch (102 mm)
Operating Temperature 32 to 140 F (0.0 to 60 C)
Actuation Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Rodless Cylinders - 2553628 - RS Components, Ltd.
Specs
Operating Pressure 145 psi (102 m H2O)
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Threaded Heavy Duty Cylinders - 63213 - Jergens, Inc.
Specs
Stroke 0.5118 inch (13 mm)
Rated Load/Force 3925 lbs (1780 kg)
Operating Pressure 203 to 4931 psi (143 to 3471 m H2O)
View Details
NR Series Rodless Cylinder - S5 - ASCO
Specs
Stroke 0.0 to 234 inch (0.0 to 5944 mm)
Operating Pressure 145 psi (102 m H2O)
Bore Size 0.9843 to 1.97 inch (25 to 50 mm)
View Details
BC2 Rodless Band Cylinders - BC220 - Tolomatic
Specs
Stroke 158 inch (4023 mm)
Operating Pressure 0.0 to 100 psi (0.0 to 70.38 m H2O)
Bore Size 2 inch (50.8 mm)
View Details