Tolomatic Double Acting Cable Cylinder CC52

Description
Option of auto tensioner with one or two 1" or 2" stroke units
Description
Option of auto tensioner with one or two 1" or 2" stroke units

Suppliers

Company
Product
Description
Supplier Links
Double Acting Cable Cylinder - CC52 - Tolomatic
Hamel, MN, USA
Double Acting Cable Cylinder
CC52
Double Acting Cable Cylinder CC52
Option of auto tensioner with one or two 1" or 2" stroke units

Option of auto tensioner with one or two 1" or 2" stroke units

Supplier's Site

Technical Specifications

  Tolomatic
Product Category Rodless Cylinders
Product Number CC52
Product Name Double Acting Cable Cylinder
Stroke 134 inch (3414 mm)
Operating Pressure 0.0 to 500 psi (0.0 to 352 m H2O)
Bore Size 2 inch (50.8 mm)
Operating Temperature 32 to 140 F (0.0 to 60 C)
Actuation Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Rodless Cylinders - 2553628 - RS Components, Ltd.
Specs
Operating Pressure 145 psi (102 m H2O)
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Threaded Heavy Duty Cylinders - 63213 - Jergens, Inc.
Specs
Stroke 0.5118 inch (13 mm)
Rated Load/Force 3925 lbs (1780 kg)
Operating Pressure 203 to 4931 psi (143 to 3471 m H2O)
View Details
Double Purchase Cylinder - DP25 - Tolomatic
Specs
Stroke 101 inch (2560 mm)
Operating Pressure 0.0 to 200 psi (0.0 to 141 m H2O)
Bore Size 2.5 inch (63.5 mm)
View Details
MCR Series Magnetically Coupled Rodless Cylinder - MC2 - ASCO
Specs
Stroke 0.0 to 100 inch (0.0 to 2540 mm)
Rated Load/Force 195 lbs (88.44 kg)
Operating Pressure 100 psi (70.38 m H2O)
View Details