Tolomatic Double Acting Cable Cylinder CC15

Description
Option of auto tensioner with one or two 1" stroke units
Description
Option of auto tensioner with one or two 1" stroke units

Suppliers

Company
Product
Description
Supplier Links
Double Acting Cable Cylinder - CC15 - Tolomatic
Hamel, MN, USA
Double Acting Cable Cylinder
CC15
Double Acting Cable Cylinder CC15
Option of auto tensioner with one or two 1" stroke units

Option of auto tensioner with one or two 1" stroke units

Supplier's Site

Technical Specifications

  Tolomatic
Product Category Rodless Cylinders
Product Number CC15
Product Name Double Acting Cable Cylinder
Stroke 126 inch (3200 mm)
Operating Pressure 0.0 to 100 psi (0.0 to 70.38 m H2O)
Bore Size 1.5 inch (38.1 mm)
Operating Temperature 32 to 140 F (0.0 to 60 C)
Actuation Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Rodless Cylinders - 2553628 - RS Components, Ltd.
Specs
Operating Pressure 145 psi (102 m H2O)
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Threaded Body Pressure Point Cylinders - 61512 - Jergens, Inc.
Specs
Stroke 0.1875 inch (4.76 mm)
Rated Load/Force 1000 lbs (454 kg)
Operating Pressure 5000 psi (3519 m H2O)
View Details
MCR Series Magnetically Coupled Rodless Cylinder - MC2 - ASCO
Specs
Stroke 0.0 to 100 inch (0.0 to 2540 mm)
Rated Load/Force 195 lbs (88.44 kg)
Operating Pressure 100 psi (70.38 m H2O)
View Details
BC4 Rodless Band Cylinders - BC406 - Tolomatic
Specs
Stroke 211 inch (5364 mm)
Operating Pressure 0.0 to 100 psi (0.0 to 70.38 m H2O)
Bore Size 0.6250 inch (15.87 mm)
View Details