Tolomatic BC4 Rodless Band Cylinders BC412

Description
Maximum thrust of up to 122 lbs, customer-specified stroke lengths
Description
Maximum thrust of up to 122 lbs, customer-specified stroke lengths

Suppliers

Company
Product
Description
Supplier Links
BC4 Rodless Band Cylinders - BC412 - Tolomatic
Hamel, MN, USA
BC4 Rodless Band Cylinders
BC412
BC4 Rodless Band Cylinders BC412
Maximum thrust of up to 122 lbs, customer-specified stroke lengths

Maximum thrust of up to 122 lbs, customer-specified stroke lengths

Supplier's Site

Technical Specifications

  Tolomatic
Product Category Rodless Cylinders
Product Number BC412
Product Name BC4 Rodless Band Cylinders
Stroke 209 inch (5304 mm)
Operating Pressure 0.0 to 100 psi (0.0 to 70.38 m H2O)
Bore Size 1.25 inch (31.75 mm)
Operating Temperature 20 to 140 F (-6.67 to 60 C)
Actuation Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Rodless Cylinders - 2553628 - RS Components, Ltd.
Specs
Operating Pressure 145 psi (102 m H2O)
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Threaded Heavy Duty Cylinders - 63213 - Jergens, Inc.
Specs
Stroke 0.5118 inch (13 mm)
Rated Load/Force 3925 lbs (1780 kg)
Operating Pressure 203 to 4931 psi (143 to 3471 m H2O)
View Details
G Series Rodless Cylinder - G22 - ASCO
Specs
Stroke 0.0 to 234 inch (0.0 to 5944 mm)
Rated Load/Force 441 lbs (200 kg)
Operating Pressure 145 psi (102 m H2O)
View Details
Specs
Stroke 20.4 inch (518 mm)
Operating Pressure 0.0 to 100 psi (0.0 to 70.38 m H2O)
Bore Size 0.7500 inch (19.05 mm)
View Details