Tolomatic BC4 Rodless Band Cylinders BC410

Description
Accommodates thrust up to 78 lbs, customer-specified stoke lengths
Description
Accommodates thrust up to 78 lbs, customer-specified stoke lengths

Suppliers

Company
Product
Description
Supplier Links
BC4 Rodless Band Cylinders - BC410 - Tolomatic
Hamel, MN, USA
BC4 Rodless Band Cylinders
BC410
BC4 Rodless Band Cylinders BC410
Accommodates thrust up to 78 lbs, customer-specified stoke lengths

Accommodates thrust up to 78 lbs, customer-specified stoke lengths

Supplier's Site

Technical Specifications

  Tolomatic
Product Category Rodless Cylinders
Product Number BC410
Product Name BC4 Rodless Band Cylinders
Stroke 210 inch (5334 mm)
Operating Pressure 0.0 to 100 psi (0.0 to 70.38 m H2O)
Bore Size 1 inch (25.4 mm)
Operating Temperature 20 to 140 F (-6.67 to 60 C)
Actuation Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Rodless Cylinders - 2553628 - RS Components, Ltd.
Specs
Operating Pressure 145 psi (102 m H2O)
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Threaded Heavy Duty Cylinders - 63213 - Jergens, Inc.
Specs
Stroke 0.5118 inch (13 mm)
Rated Load/Force 3925 lbs (1780 kg)
Operating Pressure 203 to 4931 psi (143 to 3471 m H2O)
View Details
MCR Series Magnetically Coupled Rodless Cylinder - MC5 - ASCO
Specs
Stroke 0.0 to 60 inch (0.0 to 1524 mm)
Rated Load/Force 195 lbs (88.44 kg)
Operating Pressure 100 psi (70.38 m H2O)
View Details
MXE Solid Bearing Rodless Screw Drive - MXE32S - Tolomatic
Specs
Stroke 61 to 120 inch (1549 to 3048 mm)
Actuation Electrical
Cylinder Configuration Guided
View Details