1608-0116 -- 13 SERIES CLUTCH & SPROCKET
Tolomatic
13 Series Clutch & Sprocket
1608-0116
Description
"13" Clutch and Sprocket
Description
"13" Clutch and Sprocket
Technical Specifications
|
Product Category
|
Pneumatic Clutches |
|
Product Number
|
1608-0116 |
|
Product Name
|
13 Series Clutch & Sprocket |
|
Application
|
Industrial
|
|
Pneumatic Pressure
|
100 psi (70.38 m H2O)
|
|
Engagement
|
Friction
|
|
Shaft
|
Parallel
|
Unlock Full Specs
to access all available technical data
Similar Products
Torque
66.0 to 100.0 Ft-lbs (89.5 to 136 N-m)
Rotary Speed
5500 to 7000 rpm
Pneumatic Pressure
75 psi (52.78 m H2O)
View Details
Application
Industrial
Pneumatic Pressure
100 psi (70.38 m H2O)
Engagement
Friction
View Details
Application
Industrial
Torque
620.0 Ft-lbs (841 N-m)
Power
280 HP
View Details
Application
Industrial
Torque
269666.7 Ft-lbs (365668 N-m)
Engagement
Friction
View Details