1309-0316 -- DISC CONE CLUTCH 1309C SERIES
Tolomatic
Disc Cone Clutch 1309C Series
1309-0316
Technical Specifications
|
Product Category
|
Pneumatic Clutches |
|
Product Number
|
1309-0316 |
|
Product Name
|
Disc Cone Clutch 1309C Series |
|
Application
|
Industrial
|
|
Torque
|
0.0 to 83.3 Ft-lbs (0.0 to 113 N-m)
|
|
Power
|
10 HP
|
|
Rotary Speed
|
1750 rpm
|
|
Pneumatic Pressure
|
100 psi (70.38 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Force Control Industries, Inc.
Application
Industrial; Marine
Torque
43.2 to 6583.3 Ft-lbs (58.53 to 8927 N-m)
Rotary Speed
3600 rpm
View Details
Ondrives.US Corporation, formerly Rino Mechanical
Torque
1.7 to 25.0 Ft-lbs (2.26 to 33.9 N-m)
Engagement
Friction
Mounting
Shaft
View Details
Application
Industrial
Pneumatic Pressure
100 psi (70.38 m H2O)
Engagement
Friction
View Details