1307-0310 -- DISC CONE CLUTCH 1307D SERIES
Tolomatic
Disc Cone Clutch 1307D Series
1307-0310
Technical Specifications
|
Product Category
|
Pneumatic Clutches |
|
Product Number
|
1307-0310 |
|
Product Name
|
Disc Cone Clutch 1307D Series |
|
Application
|
Industrial
|
|
Torque
|
0.0 to 20.6 Ft-lbs (0.0 to 27.91 N-m)
|
|
Power
|
2.5 HP
|
|
Rotary Speed
|
1745 rpm
|
|
Pneumatic Pressure
|
100 psi (70.38 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Torque
213.0 to 585.1 Ft-lbs (289 to 793 N-m)
Rotary Speed
2900 to 4300 rpm
Pneumatic Pressure
75 psi (52.78 m H2O)
View Details
Application
Industrial
Pneumatic Pressure
100 psi (70.38 m H2O)
Engagement
Friction
View Details
Application
Industrial
Torque
222.0 Ft-lbs (301 N-m)
Power
110 HP
View Details
Application
Industrial
Torque
9833.3 Ft-lbs (13334 N-m)
Engagement
Friction
View Details