Tolomatic Fixed Hubs With Q.D. Bushings 0804-0135

Description
Flat within .010 inch, stress relieved and blanchard ground to an 80 (RMS) micro-inch finish
Description
Flat within .010 inch, stress relieved and blanchard ground to an 80 (RMS) micro-inch finish

Suppliers

Company
Product
Description
Supplier Links
Fixed Hubs With Q.D. Bushings - 0804-0135 - Tolomatic
Hamel, MN, USA
Fixed Hubs With Q.D. Bushings
0804-0135
Fixed Hubs With Q.D. Bushings 0804-0135
Flat within .010 inch, stress relieved and blanchard ground to an 80 (RMS) micro-inch finish

Flat within .010 inch, stress relieved and
blanchard ground to an 80 (RMS)
micro-inch finish

Supplier's Site

Technical Specifications

  Tolomatic
Product Category Pneumatic Brakes
Product Number 0804-0135
Product Name Fixed Hubs With Q.D. Bushings
Torque 917 Ft-lbs (1243 N-m)
Configuration Disc
Engagement Friction
Shaft Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Caliper Disc Brakes - Pneumatic Spring Applied Brakes - PFS522 -  - Branham, W.C. Inc.
Specs
Configuration Disc
Length 0.50 to 1.12 inch (12.7 to 28.57 mm)
View Details
LKB-213 -  - Industrial Clutch Products
Industrial Clutch Products
View Details
Caliper Spring Applied / Pneumatic Released Brake - A400-T300 SA - Hilliard Corporation (The)
Specs
Pneumatic Pressure 110 psi (77.42 m H2O)
Configuration Disc
Engagement Friction
View Details
HP Series -  - Montalvo Corporation
Montalvo Corporation
Specs
Torque 0.1667 to 4250 Ft-lbs (0.2260 to 5763 N-m)
Pneumatic Pressure 75 psi (52.78 m H2O)
Maximum Speed 1300 to 4300 rpm
View Details