Tolomatic Fixed Hubs With Q.D. Bushings 0804-0117

Description
Flat within .010 inch, stress relieved and blanchard ground to an 80 (RMS) micro-inch finish
Description
Flat within .010 inch, stress relieved and blanchard ground to an 80 (RMS) micro-inch finish

Suppliers

Company
Product
Description
Supplier Links
Fixed Hubs With Q.D. Bushings - 0804-0117 - Tolomatic
Hamel, MN, USA
Fixed Hubs With Q.D. Bushings
0804-0117
Fixed Hubs With Q.D. Bushings 0804-0117
Flat within .010 inch, stress relieved and blanchard ground to an 80 (RMS) micro-inch finish

Flat within .010 inch, stress relieved and
blanchard ground to an 80 (RMS)
micro-inch finish

Supplier's Site

Technical Specifications

  Tolomatic
Product Category Pneumatic Brakes
Product Number 0804-0117
Product Name Fixed Hubs With Q.D. Bushings
Torque 917 Ft-lbs (1243 N-m)
Configuration Disc
Engagement Friction
Shaft Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Caliper Disc Brakes - Pneumatic Brakes - P491S | P491D -  - Branham, W.C. Inc.
Specs
Pneumatic Pressure 200 psi (141 m H2O)
Configuration Disc
Bore Diameter 2.5 inch (63.5 mm)
View Details
LKB-213 -  - Industrial Clutch Products
Industrial Clutch Products
View Details
Caliper Pneumatic Applied / Spring Released Brake - A400-T400 AS - Hilliard Corporation (The)
Specs
Pneumatic Pressure 67 psi (47.15 m H2O)
Configuration Disc
Engagement Friction
View Details
Spring Set Brake - D4F3R-STH - Mach III Clutch, Inc.
Mach III Clutch, Inc.
Specs
Torque 51.25 Ft-lbs (69.5 N-m)
Pneumatic Pressure 80 psi (56.3 m H2O)
Configuration Disc
View Details