Tolomatic Fixed Hubs With Q.D. Bushings 0804-0115

Description
Flat within .010 inch, stress relieved and blanchard ground to an 80 (RMS) micro-inch finish
Description
Flat within .010 inch, stress relieved and blanchard ground to an 80 (RMS) micro-inch finish

Suppliers

Company
Product
Description
Supplier Links
Fixed Hubs With Q.D. Bushings - 0804-0115 - Tolomatic
Hamel, MN, USA
Fixed Hubs With Q.D. Bushings
0804-0115
Fixed Hubs With Q.D. Bushings 0804-0115
Flat within .010 inch, stress relieved and blanchard ground to an 80 (RMS) micro-inch finish

Flat within .010 inch, stress relieved and
blanchard ground to an 80 (RMS)
micro-inch finish

Supplier's Site

Technical Specifications

  Tolomatic
Product Category Pneumatic Brakes
Product Number 0804-0115
Product Name Fixed Hubs With Q.D. Bushings
Torque 917 Ft-lbs (1243 N-m)
Configuration Disc
Engagement Friction
Shaft Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Caliper Disc Brakes - Pneumatic Spring Applied Brakes - PFS520 -  - Branham, W.C. Inc.
Specs
Configuration Disc
Length 0.50 to 1.12 inch (12.7 to 28.57 mm)
View Details
V-Series -  - Montalvo Corporation
Montalvo Corporation
Specs
Torque 8.92 to 891 Ft-lbs (12.09 to 1208 N-m)
Pneumatic Pressure 75 psi (52.78 m H2O)
Maximum Speed 2300 to 4300 rpm
View Details
Disc Brakes FS220B Series - FS220BL - Tolomatic
Specs
Pneumatic Pressure 2000 psi (1408 m H2O)
Configuration Disc
Engagement Friction
View Details