Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PNEUMATIC BRAKES
TOLOMATIC
0803-1200 -- BLANK DISC
Tolomatic
Blank Disc
0803-1200
Description
Tolomatic
Done
Description
Suppliers
Company
Product
Description
Supplier Links
Tolomatic
Hamel, MN, USA
Blank Disc
0803-1200
Blank Disc
0803-1200
Supplier's Site
Technical Specifications
Tolomatic
Product Category
Pneumatic Brakes
Product Number
0803-1200
Product Name
Blank Disc
Configuration
Disc
Unlock Full Specs
to access all available technical data
Similar Products
Branham, W.C. Inc.
Caliper Disc Brakes - Pneumatic Brakes - P38S | P38D
Specs
Pneumatic Pressure
200 psi (141 m H2O)
Configuration
Disc
Bore Diameter
1.12 inch (28.57 mm)
View Details
Industrial Clutch Products
LKB-217
View Details
Hilliard Corporation (The)
Caliper Spring Applied / Pneumatic Released Brake
A400-T400 SA
Specs
Pneumatic Pressure
106 psi (74.6 m H2O)
Configuration
Disc
Engagement
Friction
View Details
Mach III Clutch, Inc.
SensiFlex Tension Control Brake
78BK
Specs
Torque
82.83 Ft-lbs (112 N-m)
Pneumatic Pressure
80 psi (56.3 m H2O)
Configuration
Disc
View Details