Tolomatic Fixed Hubs With Q.D. Bushings 0802-0108

Description
Flat within .010 inch, stress relieved and blanchard ground to an 80 (RMS) micro-inch finish
Description
Flat within .010 inch, stress relieved and blanchard ground to an 80 (RMS) micro-inch finish

Suppliers

Company
Product
Description
Supplier Links
Fixed Hubs With Q.D. Bushings - 0802-0108 - Tolomatic
Hamel, MN, USA
Fixed Hubs With Q.D. Bushings
0802-0108
Fixed Hubs With Q.D. Bushings 0802-0108
Flat within .010 inch, stress relieved and blanchard ground to an 80 (RMS) micro-inch finish

Flat within .010 inch, stress relieved and
blanchard ground to an 80 (RMS)
micro-inch finish

Supplier's Site

Technical Specifications

  Tolomatic
Product Category Pneumatic Brakes
Product Number 0802-0108
Product Name Fixed Hubs With Q.D. Bushings
Torque 292 Ft-lbs (395 N-m)
Configuration Disc
Engagement Friction
Shaft Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Caliper Disc Brakes - Pneumatic Brakes - P47S | P47D -  - Branham, W.C. Inc.
Specs
Pneumatic Pressure 200 psi (141 m H2O)
Configuration Disc
Bore Diameter 1.62 inch (41.27 mm)
View Details
Pneumatic Disk Brake - 60 - Dover Flexo Electronics, Inc.
Dover Flexo Electronics, Inc.
Specs
Torque 0.2500 to 84.17 Ft-lbs (0.3390 to 114 N-m)
Configuration Disc
Engagement Friction
View Details
Pneumatic Caliper Brake - Model STD-BL - Givens Engineering Inc.
Specs
Torque 175 Ft-lbs (237 N-m)
Pneumatic Pressure 120 psi (84.45 m H2O)
Configuration Disc
View Details
Q.D. Bushings & Hubs - 0801-1165 - Tolomatic
Specs
Configuration Disc
Engagement Friction
Shaft Right Angle
View Details