Tolomatic Fixed Hub & Disc Assemblies 0802-0026

Description
Socket Head Cap Screws Keyway Set Screws Carbon 1010 Steel
Description
Socket Head Cap Screws Keyway Set Screws Carbon 1010 Steel

Suppliers

Company
Product
Description
Supplier Links
Fixed Hub & Disc Assemblies - 0802-0026 - Tolomatic
Hamel, MN, USA
Fixed Hub & Disc Assemblies
0802-0026
Fixed Hub & Disc Assemblies 0802-0026
Socket Head Cap Screws Keyway Set Screws Carbon 1010 Steel
  • Socket Head Cap Screws
  • Keyway Set Screws
  • Carbon 1010 Steel
Supplier's Site

Technical Specifications

  Tolomatic
Product Category Pneumatic Brakes
Product Number 0802-0026
Product Name Fixed Hub & Disc Assemblies
Torque 1000 Ft-lbs (1356 N-m)
Configuration Disc
Engagement Friction
Shaft Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Caliper Disc Brakes - Pneumatic Brakes - P962D -  - Branham, W.C. Inc.
Specs
Pneumatic Pressure 200 psi (141 m H2O)
Configuration Disc
Bore Diameter 3.5 inch (88.9 mm)
View Details
Low Inertia Clutches and Brakes - 224H - WPT Power Corporation
Specs
Torque 26767 Ft-lbs (36296 N-m)
Rotary Speed 1140 rpm
Pneumatic Pressure 100 psi (70.38 m H2O)
View Details
Pneumatic Caliper Brake - Model STD-BL - Givens Engineering Inc.
Specs
Torque 175 Ft-lbs (237 N-m)
Pneumatic Pressure 120 psi (84.45 m H2O)
Configuration Disc
View Details
Fixed Hubs With Q.D. Bushings - 0804-0143 - Tolomatic
Specs
Torque 917 Ft-lbs (1243 N-m)
Configuration Disc
Engagement Friction
View Details