Tolomatic Fixed Hubs With Q.D. Bushings 0801-0110

Description
Flat within .010 inch, stress relieved and blanchard ground to an 80 (RMS) micro-inch finish
Description
Flat within .010 inch, stress relieved and blanchard ground to an 80 (RMS) micro-inch finish

Suppliers

Company
Product
Description
Supplier Links
Fixed Hubs With Q.D. Bushings - 0801-0110 - Tolomatic
Hamel, MN, USA
Fixed Hubs With Q.D. Bushings
0801-0110
Fixed Hubs With Q.D. Bushings 0801-0110
Flat within .010 inch, stress relieved and blanchard ground to an 80 (RMS) micro-inch finish

Flat within .010 inch, stress relieved and
blanchard ground to an 80 (RMS)
micro-inch finish

Supplier's Site

Technical Specifications

  Tolomatic
Product Category Pneumatic Brakes
Product Number 0801-0110
Product Name Fixed Hubs With Q.D. Bushings
Torque 292 Ft-lbs (395 N-m)
Configuration Disc
Engagement Friction
Shaft Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Caliper Disc Brakes - Pneumatic Brakes - P962D -  - Branham, W.C. Inc.
Specs
Pneumatic Pressure 200 psi (141 m H2O)
Configuration Disc
Bore Diameter 3.5 inch (88.9 mm)
View Details
Fixed Hubs With Q.D. Bushings - 0801-0112 - Tolomatic
Specs
Torque 292 Ft-lbs (395 N-m)
Configuration Disc
Engagement Friction
View Details
Pneumatic Caliper Brake - Model STD-B - Givens Engineering Inc.
Specs
Torque 490 Ft-lbs (664 N-m)
Pneumatic Pressure 120 psi (84.45 m H2O)
Configuration Disc
View Details
Water-Cooled Brakes - WCSB Series - Eaton Hydraulics Group
Specs
Torque 421552 Ft-lbs (571625 N-m)
Power 3900 HP
Configuration Disc
View Details