Tolihan Corporation Dry-Cabi Fully Automatic Humidity Controlled Cabinet TDC-508-QA

Description
Dimensions (WxDxH): Outer (mm): 880x730x980 Inner (mm): 878x650x850 Material & Finishing: Cabinet - High quality steel plate, hard coated w/ melamine resin painted Door - Glass window. Powerful magnet rubber seal maintains high air tightness. Effective Capacity, Main Space (liter): 485 Power Source: AC100~115V(50/60Hz) or AC220V-240V(50/60Hz) Power Consumption (W/H) (AC100V): 0.5~47W/H(MAX370W) Weight (kg): 75
Datasheet
Description
Dimensions (WxDxH): Outer (mm): 880x730x980 Inner (mm): 878x650x850 Material & Finishing: Cabinet - High quality steel plate, hard coated w/ melamine resin painted Door - Glass window. Powerful magnet rubber seal maintains high air tightness. Effective Capacity, Main Space (liter): 485 Power Source: AC100~115V(50/60Hz) or AC220V-240V(50/60Hz) Power Consumption (W/H) (AC100V): 0.5~47W/H(MAX370W) Weight (kg): 75
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry-Cabi Fully Automatic Humidity Controlled Cabinet - TDC-508-QA - Tolihan Corporation
Tokyo, Japan
Dry-Cabi Fully Automatic Humidity Controlled Cabinet
TDC-508-QA
Dry-Cabi Fully Automatic Humidity Controlled Cabinet TDC-508-QA
Dimensions (WxDxH): Outer (mm): 880x730x980 Inner (mm): 878x650x850 Material & Finishing: Cabinet - High quality steel plate, hard coated w/ melamine resin painted Door - Glass window. Powerful magnet rubber seal maintains high air tightness. Effective Capacity, Main Space (liter): 485 Power Source: AC100~115V(50/60Hz) or AC220V-240V(50/60Hz) Power Consumption (W/H) (AC100V): 0.5~47W/H(MAX370W) Weight (kg): 75

Dimensions (WxDxH):

  • Outer (mm): 880x730x980
  • Inner (mm): 878x650x850

Material & Finishing:

  • Cabinet - High quality steel plate, hard coated w/ melamine resin painted
  • Door - Glass window. Powerful magnet rubber seal maintains high air tightness.

Effective Capacity, Main Space (liter): 485

Power Source: AC100~115V(50/60Hz) or AC220V-240V(50/60Hz)

Power Consumption (W/H) (AC100V):

  • 0.5~47W/H(MAX370W)

Weight (kg): 75

Supplier's Site Datasheet

Technical Specifications

  Tolihan Corporation
Product Category Dehumidifiers
Product Number TDC-508-QA
Product Name Dry-Cabi Fully Automatic Humidity Controlled Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Dehumidifiers - 2650937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Moisture Removal 0.0057 lbs/hr (0.0260 kg/hr)
View Details
Specs
Removal Technique Solid Rotor
Air Capacity 750 to 24000 SCFM (1275 to 40793 m³/hr)
Desiccant Reactivation Electric; Gas Fired; Steam
View Details