Tolihan Corporation Dry-Cabi Fully Automatic Humidity Controlled Cabinet TDC-501-PHA

Description
Dimensions (WxDxH): Inner (mm): 880×750×980 Outer (mm): 878×650×85 Material and Finishing: Cabinet - High quality steel plate, hard coated w/melamine resin painted. Door - Glass window. Magnet rubber seal maintains high air tightness. Effective Capacity Main Space (liter): 485 Power Consumption (W/H) (AC100V): 0~80W/H(MAX480W) 0~120W/H(MAX720W Weight (kg): 50/56
Datasheet
Description
Dimensions (WxDxH): Inner (mm): 880×750×980 Outer (mm): 878×650×85 Material and Finishing: Cabinet - High quality steel plate, hard coated w/melamine resin painted. Door - Glass window. Magnet rubber seal maintains high air tightness. Effective Capacity Main Space (liter): 485 Power Consumption (W/H) (AC100V): 0~80W/H(MAX480W) 0~120W/H(MAX720W Weight (kg): 50/56
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry-Cabi Fully Automatic Humidity Controlled Cabinet - TDC-501-PHA - Tolihan Corporation
Tokyo, Japan
Dry-Cabi Fully Automatic Humidity Controlled Cabinet
TDC-501-PHA
Dry-Cabi Fully Automatic Humidity Controlled Cabinet TDC-501-PHA
Dimensions (WxDxH): Inner (mm): 880×750×980 Outer (mm): 878×650×85 Material and Finishing: Cabinet - High quality steel plate, hard coated w/melamine resin painted. Door - Glass window. Magnet rubber seal maintains high air tightness. Effective Capacity Main Space (liter): 485 Power Consumption (W/H) (AC100V): 0~80W/H(MAX480W) 0~120W/H(MAX720W Weight (kg): 50/56

Dimensions (WxDxH):

  • Inner (mm): 880×750×980
  • Outer (mm): 878×650×85

Material and Finishing:

  • Cabinet - High quality steel plate, hard coated w/melamine resin painted.
  • Door - Glass window. Magnet rubber seal maintains high air tightness.

Effective Capacity Main Space (liter): 485

Power Consumption (W/H) (AC100V):

  • 0~80W/H(MAX480W)
  • 0~120W/H(MAX720W

Weight (kg): 50/56

Supplier's Site Datasheet

Technical Specifications

  Tolihan Corporation
Product Category Dehumidifiers
Product Number TDC-501-PHA
Product Name Dry-Cabi Fully Automatic Humidity Controlled Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Dehumidifiers - 2650935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Moisture Removal 0.0034 lbs/hr (0.0156 kg/hr)
View Details
DH Series DESICAiR - Desiccant Dehumidification -  - Stulz Air Technology Systems, Inc.
Stulz Air Technology Systems, Inc.
Specs
Removal Technique Solid Rotor
Air Capacity 50 to 100 SCFM (84.99 to 170 m³/hr)
Moisture Removal 1.19 to 2.7 lbs/hr (5.4 to 12.24 kg/hr)
View Details