Tolihan Corporation Dry-Cabi Fully Automatic Humidity Controlled Cabinet TDC-298-ADD

Description
Dimensions (WxDxH): Outer (mm): 880x463x980 Inner (mm): 878x390x850 Material & Finishing: Cabinet - High quality steel plate, hard coated w/ melamine resin painted Door - Glass window. Powerful magnet rubber seal maintains high air tightness. Effective Capacity, Main Space (liter): 291 Power Source: AC100~115V(50/60Hz) or AC220V-240V(50/60Hz) Power Consumption (W/H) (AC100V): 0.5~33W/H(MAX370W) Weight (kg): 58
Datasheet
Description
Dimensions (WxDxH): Outer (mm): 880x463x980 Inner (mm): 878x390x850 Material & Finishing: Cabinet - High quality steel plate, hard coated w/ melamine resin painted Door - Glass window. Powerful magnet rubber seal maintains high air tightness. Effective Capacity, Main Space (liter): 291 Power Source: AC100~115V(50/60Hz) or AC220V-240V(50/60Hz) Power Consumption (W/H) (AC100V): 0.5~33W/H(MAX370W) Weight (kg): 58
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry-Cabi Fully Automatic Humidity Controlled Cabinet - TDC-298-ADD - Tolihan Corporation
Tokyo, Japan
Dry-Cabi Fully Automatic Humidity Controlled Cabinet
TDC-298-ADD
Dry-Cabi Fully Automatic Humidity Controlled Cabinet TDC-298-ADD
Dimensions (WxDxH): Outer (mm): 880x463x980 Inner (mm): 878x390x850 Material & Finishing: Cabinet - High quality steel plate, hard coated w/ melamine resin painted Door - Glass window. Powerful magnet rubber seal maintains high air tightness. Effective Capacity, Main Space (liter): 291 Power Source: AC100~115V(50/60Hz) or AC220V-240V(50/60Hz) Power Consumption (W/H) (AC100V): 0.5~33W/H(MAX370W) Weight (kg): 58

Dimensions (WxDxH):

  • Outer (mm): 880x463x980
  • Inner (mm): 878x390x850

Material & Finishing:

  • Cabinet - High quality steel plate, hard coated w/ melamine resin painted
  • Door - Glass window. Powerful magnet rubber seal maintains high air tightness.

Effective Capacity, Main Space (liter): 291

Power Source: AC100~115V(50/60Hz) or AC220V-240V(50/60Hz)

Power Consumption (W/H) (AC100V):

  • 0.5~33W/H(MAX370W)

Weight (kg): 58

Supplier's Site Datasheet

Technical Specifications

  Tolihan Corporation
Product Category Dehumidifiers
Product Number TDC-298-ADD
Product Name Dry-Cabi Fully Automatic Humidity Controlled Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Dehumidifiers - 282846 - RS Components, Ltd.
RS Components, Ltd.
Specs
Moisture Removal 0.0023 lbs/hr (0.0104 kg/hr)
View Details
Dehumidifier - MovinCool Office Pro 24 - Mobile Air, Inc.
Specs
Air Capacity 760 to 870 SCFM (1292 to 1479 m³/hr)
Features Portable
View Details