Tolihan Corporation Dry-Cabi Fully Automatic Humidity Controlled Cabinet TDC-290-HA

Description
Dimensions (WxDxH): Outer (mm): 880×488×980 Inner (mm): 878×390×850 Material and Finishing: Cabinet - High quality steel plate, hard coated w/melamine resin painted. Door - Glass window. Magnet rubber seal maintains high air tightness. Effective Capacity Main Space (liter): 291 Power Consumption (W/H) (AC100V): 0~40W/H(MAX240W) 0~80W/H(MAX480W) Weight (kg): 50/56
Datasheet
Description
Dimensions (WxDxH): Outer (mm): 880×488×980 Inner (mm): 878×390×850 Material and Finishing: Cabinet - High quality steel plate, hard coated w/melamine resin painted. Door - Glass window. Magnet rubber seal maintains high air tightness. Effective Capacity Main Space (liter): 291 Power Consumption (W/H) (AC100V): 0~40W/H(MAX240W) 0~80W/H(MAX480W) Weight (kg): 50/56
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry-Cabi Fully Automatic Humidity Controlled Cabinet - TDC-290-HA - Tolihan Corporation
Tokyo, Japan
Dry-Cabi Fully Automatic Humidity Controlled Cabinet
TDC-290-HA
Dry-Cabi Fully Automatic Humidity Controlled Cabinet TDC-290-HA
Dimensions (WxDxH): Outer (mm): 880×488×980 Inner (mm): 878×390×850 Material and Finishing: Cabinet - High quality steel plate, hard coated w/melamine resin painted. Door - Glass window. Magnet rubber seal maintains high air tightness. Effective Capacity Main Space (liter): 291 Power Consumption (W/H) (AC100V): 0~40W/H(MAX240W) 0~80W/H(MAX480W) Weight (kg): 50/56

Dimensions (WxDxH):

  • Outer (mm): 880×488×980
  • Inner (mm): 878×390×850

Material and Finishing:

  • Cabinet - High quality steel plate, hard coated w/melamine resin painted.
  • Door - Glass window. Magnet rubber seal maintains high air tightness.

Effective Capacity Main Space (liter): 291

Power Consumption (W/H) (AC100V):

  • 0~40W/H(MAX240W)
  • 0~80W/H(MAX480W)

Weight (kg): 50/56

Supplier's Site Datasheet

Technical Specifications

  Tolihan Corporation
Product Category Dehumidifiers
Product Number TDC-290-HA
Product Name Dry-Cabi Fully Automatic Humidity Controlled Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Dehumidifiers - 2650935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Moisture Removal 0.0034 lbs/hr (0.0156 kg/hr)
View Details
DACO Dessicators -  - DACO Instrument Company
DACO Instrument Company
Specs
Removal Technique Solid Rotor
View Details
MG90 Desiccant Dehumidifiers -  - Munters DH
Specs
Removal Technique Solid Rotor
Air Capacity 30 to 50 SCFM (50.99 to 84.99 m³/hr)
Moisture Removal 0.7500 lbs/hr (3.4 kg/hr)
View Details
Dehumidifier - MovinCool Office Pro 36 - Mobile Air, Inc.
Specs
Air Capacity 1060 to 1490 SCFM (1802 to 2533 m³/hr)
Features Integral Cooling
View Details