Tolihan Corporation Dry-Cabi Fully Automatic Humidity Controlled Cabinet SPU-1002

Description
Dimensions: Outer (mm): 1200x700x1850 Inner (mm): 1150x600x1700 Material & Finishing: Cabinet - High quality steel plate, hard coated w/ melamine resin painted Door - Glass w/ Magnet rubber seal, hygrometer. Effective Capacity, Main Space (liter): 1200 Power Source: AC100~115V(50/60Hz) or AC220V~240V(50/60Hz) Power Consumption (W/H) (AC100V): 96W/H(MAX880W) Weight (kg): 190
Datasheet
Description
Dimensions: Outer (mm): 1200x700x1850 Inner (mm): 1150x600x1700 Material & Finishing: Cabinet - High quality steel plate, hard coated w/ melamine resin painted Door - Glass w/ Magnet rubber seal, hygrometer. Effective Capacity, Main Space (liter): 1200 Power Source: AC100~115V(50/60Hz) or AC220V~240V(50/60Hz) Power Consumption (W/H) (AC100V): 96W/H(MAX880W) Weight (kg): 190
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry-Cabi Fully Automatic Humidity Controlled Cabinet - SPU-1002 - Tolihan Corporation
Tokyo, Japan
Dry-Cabi Fully Automatic Humidity Controlled Cabinet
SPU-1002
Dry-Cabi Fully Automatic Humidity Controlled Cabinet SPU-1002
Dimensions: Outer (mm): 1200x700x1850 Inner (mm): 1150x600x1700 Material & Finishing: Cabinet - High quality steel plate, hard coated w/ melamine resin painted Door - Glass w/ Magnet rubber seal, hygrometer. Effective Capacity, Main Space (liter): 1200 Power Source: AC100~115V(50/60Hz) or AC220V~240V(50/60Hz) Power Consumption (W/H) (AC100V): 96W/H(MAX880W) Weight (kg): 190

Dimensions:

  • Outer (mm): 1200x700x1850
  • Inner (mm): 1150x600x1700

Material & Finishing:

  • Cabinet - High quality steel plate, hard coated w/ melamine resin painted
  • Door - Glass w/ Magnet rubber seal, hygrometer.

Effective Capacity, Main Space (liter): 1200

Power Source: AC100~115V(50/60Hz) or AC220V~240V(50/60Hz)

Power Consumption (W/H) (AC100V):

  • 96W/H(MAX880W)

Weight (kg): 190

Supplier's Site Datasheet

Technical Specifications

  Tolihan Corporation
Product Category Dehumidifiers
Product Number SPU-1002
Product Name Dry-Cabi Fully Automatic Humidity Controlled Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Dehumidifiers - 282846 - RS Components, Ltd.
RS Components, Ltd.
Specs
Moisture Removal 0.0023 lbs/hr (0.0104 kg/hr)
View Details
Ambient and Swimming Pool Dehumidifiers - Da/Daw - Thermocold Costruzioni Srl
Specs
Removal Technique Water Cooled
Air Capacity 1056 to 11150 SCFM (1795 to 18952 m³/hr)
Moisture Removal 1.83 to 17.93 lbs/hr (8.3 to 81.3 kg/hr)
View Details
DACO Dessicators -  - DACO Instrument Company
DACO Instrument Company
Specs
Removal Technique Solid Rotor
View Details