Tolihan Corporation Dry-Cabi Fully Automatic Humidity Controlled Cabinet MCU-201

Description
Dimensions: Outer (mm): 500x570x630 Inner (mm): 480x500x540 Material & Finishing: Cabinet - High quality steel plate, hard coated w/ melamine resin painted Effective Capacity, Main Space (liter): 135 Power Source: AC100~115V(50/60Hz) or AC220V~240V(50/60Hz) Power Consumption (W/H) (AC100V): 21W/H(MAX140W) Weight (kg): 30
Datasheet
Description
Dimensions: Outer (mm): 500x570x630 Inner (mm): 480x500x540 Material & Finishing: Cabinet - High quality steel plate, hard coated w/ melamine resin painted Effective Capacity, Main Space (liter): 135 Power Source: AC100~115V(50/60Hz) or AC220V~240V(50/60Hz) Power Consumption (W/H) (AC100V): 21W/H(MAX140W) Weight (kg): 30
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry-Cabi Fully Automatic Humidity Controlled Cabinet - MCU-201 - Tolihan Corporation
Tokyo, Japan
Dry-Cabi Fully Automatic Humidity Controlled Cabinet
MCU-201
Dry-Cabi Fully Automatic Humidity Controlled Cabinet MCU-201
Dimensions: Outer (mm): 500x570x630 Inner (mm): 480x500x540 Material & Finishing: Cabinet - High quality steel plate, hard coated w/ melamine resin painted Effective Capacity, Main Space (liter): 135 Power Source: AC100~115V(50/60Hz) or AC220V~240V(50/60Hz) Power Consumption (W/H) (AC100V): 21W/H(MAX140W) Weight (kg): 30

Dimensions:

  • Outer (mm): 500x570x630
  • Inner (mm): 480x500x540

Material & Finishing:

  • Cabinet - High quality steel plate, hard coated w/ melamine resin painted

Effective Capacity, Main Space (liter): 135

Power Source: AC100~115V(50/60Hz) or AC220V~240V(50/60Hz)

Power Consumption (W/H) (AC100V):

  • 21W/H(MAX140W)

Weight (kg): 30

Supplier's Site Datasheet

Technical Specifications

  Tolihan Corporation
Product Category Dehumidifiers
Product Number MCU-201
Product Name Dry-Cabi Fully Automatic Humidity Controlled Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Dehumidifiers - 282846 - RS Components, Ltd.
RS Components, Ltd.
Specs
Moisture Removal 0.0023 lbs/hr (0.0104 kg/hr)
View Details
Specs
Removal Technique Solid Rotor
Air Capacity 750 to 24000 SCFM (1275 to 40793 m³/hr)
Desiccant Reactivation Electric; Gas Fired; Steam
View Details
Ambient and Swimming Pool Dehumidifiers - Da/Daw - Thermocold Costruzioni Srl
Specs
Removal Technique Water Cooled
Air Capacity 1056 to 11150 SCFM (1795 to 18952 m³/hr)
Moisture Removal 1.83 to 17.93 lbs/hr (8.3 to 81.3 kg/hr)
View Details