Tolihan Corporation Dry-Cabi Fully Automatic Humidity Controlled Cabinet MC-1001

Description
Dimensions: Outer (mm): 1200x700x1850 Inner (mm): 1150x600x1700 Material & Finishing: Cabinet - High quality steel plate, hard coated w/ melamine resin painted Effective Capacity, Main Space (liter): 1200 Power Source: AC100~115V(50/60Hz) or AC220V~240V(50/60Hz) Power Consumption (W/H) (AC100V): 47W/H(MAX370W) Weight (kg): 190
Datasheet
Description
Dimensions: Outer (mm): 1200x700x1850 Inner (mm): 1150x600x1700 Material & Finishing: Cabinet - High quality steel plate, hard coated w/ melamine resin painted Effective Capacity, Main Space (liter): 1200 Power Source: AC100~115V(50/60Hz) or AC220V~240V(50/60Hz) Power Consumption (W/H) (AC100V): 47W/H(MAX370W) Weight (kg): 190
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry-Cabi Fully Automatic Humidity Controlled Cabinet - MC-1001 - Tolihan Corporation
Tokyo, Japan
Dry-Cabi Fully Automatic Humidity Controlled Cabinet
MC-1001
Dry-Cabi Fully Automatic Humidity Controlled Cabinet MC-1001
Dimensions: Outer (mm): 1200x700x1850 Inner (mm): 1150x600x1700 Material & Finishing: Cabinet - High quality steel plate, hard coated w/ melamine resin painted Effective Capacity, Main Space (liter): 1200 Power Source: AC100~115V(50/60Hz) or AC220V~240V(50/60Hz) Power Consumption (W/H) (AC100V): 47W/H(MAX370W) Weight (kg): 190

Dimensions:

  • Outer (mm): 1200x700x1850
  • Inner (mm): 1150x600x1700

Material & Finishing:

  • Cabinet - High quality steel plate, hard coated w/ melamine resin painted

Effective Capacity, Main Space (liter): 1200

Power Source: AC100~115V(50/60Hz) or AC220V~240V(50/60Hz)

Power Consumption (W/H) (AC100V):

  • 47W/H(MAX370W)

Weight (kg): 190

Supplier's Site Datasheet

Technical Specifications

  Tolihan Corporation
Product Category Dehumidifiers
Product Number MC-1001
Product Name Dry-Cabi Fully Automatic Humidity Controlled Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Dehumidifiers - 2650937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Moisture Removal 0.0057 lbs/hr (0.0260 kg/hr)
View Details
Ambient and Swimming Pool Dehumidifiers - Da/Daw - Thermocold Costruzioni Srl
Specs
Removal Technique Water Cooled
Air Capacity 1056 to 11150 SCFM (1795 to 18952 m³/hr)
Moisture Removal 1.83 to 17.93 lbs/hr (8.3 to 81.3 kg/hr)
View Details