HD-80B -- DRY-CABI FULLY AUTOMATIC HUMIDITY CONTROLLED CABINET
Tolihan Corporation
Dry-Cabi Fully Automatic Humidity Controlled Cabinet
HD-80B
Description
Digital display of humidity inside and outside.
(Newly designed) visible window.
Lock-handle, integrated key and handle.
User feiendly top outlet helps battery charging, for Digital camera & Mobile phone.
Specifications:
Outside : 400x415x667mm
Inside : 398x320x587(75L)
100V (50/60Hz) 0~20W/H 220V (50/60Hz) 0~10W/H
Weight : 12kg
3 shelves, 2 keys, 1 tray
Description
Digital display of humidity inside and outside.
(Newly designed) visible window.
Lock-handle, integrated key and handle.
User feiendly top outlet helps battery charging, for Digital camera & Mobile phone.
Specifications:
Outside : 400x415x667mm
Inside : 398x320x587(75L)
100V (50/60Hz) 0~20W/H 220V (50/60Hz) 0~10W/H
Weight : 12kg
3 shelves, 2 keys, 1 tray
Datasheet
Suppliers
Dry-Cabi Fully Automatic Humidity Controlled Cabinet
HD-80B
Digital display of humidity inside and outside.
(Newly designed) visible window.
Lock-handle, integrated key and handle.
User feiendly top outlet helps battery charging, for Digital camera & Mobile phone.
Specifications:
Outside : 400x415x667mm
Inside : 398x320x587(75L)
100V (50/60Hz) 0~20W/H 220V (50/60Hz) 0~10W/H
Weight : 12kg
3 shelves, 2 keys, 1 tray
- Digital display of humidity inside and outside.
- (Newly designed) visible window.
- Lock-handle, integrated key and handle.
- User feiendly top outlet helps battery charging, for Digital camera & Mobile phone.
Specifications:
- Outside : 400x415x667mm
- Inside : 398x320x587(75L)
- 100V (50/60Hz) 0~20W/H 220V (50/60Hz) 0~10W/H
- Weight : 12kg
- 3 shelves, 2 keys, 1 tray
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Dehumidifiers |
|
Product Number
|
HD-80B |
|
Product Name
|
Dry-Cabi Fully Automatic Humidity Controlled Cabinet |
Unlock Full Specs
to access all available technical data
Similar Products
Removal Technique
Solid Rotor
Air Capacity
300 SCFM (510 m³/hr)
Moisture Removal
1.8 to 6.6 lbs/hr (8.16 to 29.93 kg/hr)
View Details
Thermocold Costruzioni Srl
Removal Technique
Water Cooled
Air Capacity
1056 to 11150 SCFM (1795 to 18952 m³/hr)
Moisture Removal
1.83 to 17.93 lbs/hr (8.3 to 81.3 kg/hr)
View Details