Tolihan Corporation Dry-Cabi Fully Automatic Humidity Controlled Cabinet HD-60B

Description
Digital display of humidity inside and outside. (Newly designed) visible window. Lock-handle, integrated key and handle. User feiendly top outlet helps battery charging, for Digital camera & Mobile phone. Specifications: Outside : 400x415x513mm Inside : 398x320x433(55L) 100V (50/60Hz) 0~20W/H 220V (50/60Hz) 0~10W/H Weight : 10kg 2 shelves, 2 keys, 1 tray
Datasheet
Description
Digital display of humidity inside and outside. (Newly designed) visible window. Lock-handle, integrated key and handle. User feiendly top outlet helps battery charging, for Digital camera & Mobile phone. Specifications: Outside : 400x415x513mm Inside : 398x320x433(55L) 100V (50/60Hz) 0~20W/H 220V (50/60Hz) 0~10W/H Weight : 10kg 2 shelves, 2 keys, 1 tray
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry-Cabi Fully Automatic Humidity Controlled Cabinet - HD-60B - Tolihan Corporation
Tokyo, Japan
Dry-Cabi Fully Automatic Humidity Controlled Cabinet
HD-60B
Dry-Cabi Fully Automatic Humidity Controlled Cabinet HD-60B
Digital display of humidity inside and outside. (Newly designed) visible window. Lock-handle, integrated key and handle. User feiendly top outlet helps battery charging, for Digital camera & Mobile phone. Specifications: Outside : 400x415x513mm Inside : 398x320x433(55L) 100V (50/60Hz) 0~20W/H 220V (50/60Hz) 0~10W/H Weight : 10kg 2 shelves, 2 keys, 1 tray
  • Digital display of humidity inside and outside.
  • (Newly designed) visible window.
  • Lock-handle, integrated key and handle.
  • User feiendly top outlet helps battery charging, for Digital camera & Mobile phone.

Specifications:

  • Outside : 400x415x513mm
  • Inside : 398x320x433(55L)
  • 100V (50/60Hz) 0~20W/H 220V (50/60Hz) 0~10W/H
  • Weight : 10kg
  • 2 shelves, 2 keys, 1 tray
Supplier's Site Datasheet

Technical Specifications

  Tolihan Corporation
Product Category Dehumidifiers
Product Number HD-60B
Product Name Dry-Cabi Fully Automatic Humidity Controlled Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Dehumidifiers - 282846 - RS Components, Ltd.
RS Components, Ltd.
Specs
Moisture Removal 0.0023 lbs/hr (0.0104 kg/hr)
View Details
Dehumidifier - MovinCool Office Pro 18 - Mobile Air, Inc.
Specs
Air Capacity 710 to 770 SCFM (1207 to 1309 m³/hr)
Features Integral Cooling
View Details
Series 6000 Dryhandler Plus -  - Stulz Air Technology Systems, Inc.
Stulz Air Technology Systems, Inc.
Specs
Removal Technique Solid Rotor
Air Capacity 750 to 15000 SCFM (1275 to 25496 m³/hr)
Desiccant Reactivation Electric; Gas Fired; Steam
View Details