Toledo Metal Spinning Co. Stainless Steel Hopper Funnel w/ Welded 2" Tube Fitting, 51.1 Gal., 36.06" Dia. SS 304-106016

Description
These hoppers are manufactured by joining a 100% seamless SS304 formed hopper and a SS304 machined sanitary tube end fitting. The weld has 100% penetration and is then ground smooth to ensure the weld area is smooth and free of cracks. CALL (888) 516-0678 for Additional Info.
Datasheet
Description
These hoppers are manufactured by joining a 100% seamless SS304 formed hopper and a SS304 machined sanitary tube end fitting. The weld has 100% penetration and is then ground smooth to ensure the weld area is smooth and free of cracks. CALL (888) 516-0678 for Additional Info.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Hopper Funnel w/ Welded 2
Toledo, OH, USA
Stainless Steel Hopper Funnel w/ Welded 2" Tube Fitting, 51.1 Gal., 36.06" Dia.
SS 304-106016
Stainless Steel Hopper Funnel w/ Welded 2" Tube Fitting, 51.1 Gal., 36.06" Dia. SS 304-106016
These hoppers are manufactured by joining a 100% seamless SS304 formed hopper and a SS304 machined sanitary tube end fitting. The weld has 100% penetration and is then ground smooth to ensure the weld area is smooth and free of cracks. CALL (888) 516-0678 for Additional Info.

These hoppers are manufactured by joining a 100% seamless SS304 formed hopper and a SS304 machined sanitary tube end fitting. The weld has 100% penetration and is then ground smooth to ensure the weld area is smooth and free of cracks.

CALL (888) 516-0678 for Additional Info.

Supplier's Site Datasheet

Technical Specifications

  Toledo Metal Spinning Co.
Product Category Hoppers
Product Number SS 304-106016
Product Name Stainless Steel Hopper Funnel w/ Welded 2" Tube Fitting, 51.1 Gal., 36.06" Dia.
Volume 0.2530 cubic yards (0.1934 cubic meters)
Unlock Full Specs
to access all available technical data

Similar Products

EZ Dump Hopper -  - Sweed Machinery, Inc.
Sweed Machinery, Inc.
Specs
Type Self-Dumping
Volume 0.5000 cubic yards (0.3823 cubic meters)
Length 33.5 inch (851 mm)
View Details
100 lb Flux Hopper - OV 100 FH - Gullco International Limited
Gullco International Limited
Specs
Type Other; Flux Hopper
Capacity 100 lbs (45.35 kg)
View Details
Stainless Steel Seamless Hopper Funnel, 1.5 Gal., 8.85
Specs
Volume 0.0074 cubic yards (0.0057 cubic meters)
Length 9.33 inch (237 mm)
Width/Diameter 8.85 inch (225 mm)
View Details
Metalfab Self Standing Static Bin/Hopper - 3 c/f -  - Metalfab, Inc.
Specs
Type Dry Flow
Volume 0.1111 to 0.5555 cubic yards (0.0850 to 0.4248 cubic meters)
Length 30 inch (762 mm)
View Details