Toledo Metal Spinning Co. Stainless Steel Seamless Hopper Funnel, 3 Gal., 8.85 " Dia. SS 304-100003

Description
TMS seamless hoppers are Made in the USA and 100% formed with zero welds, thus eliminating common weld related issues such as corrosion, leaking, cracks, sanitary, and porosity issues.â The smooth weld-free radius transition between the cone shaped bottom and cylinder shaped top improves both product flow and clean out for the applications requiring sanitary conditions.â You can buy online, over the phone, or email with purchase order for customers with approved accounts. We stand behind our work with customer support based in Ohio.Benefits 100% formed from a single sheet of 304 stainless steel. TMS offers mating 304 stainless steel lids for purchase. Absolutely free from corrosion and sanitary issues inherent to welded feeder / loader construction. Smooth radius transition between the conical bottom and upper straight section improves clean out to reduce cross contamination. Radius weld-free transition promotes better flow of material than typical sharp corners of welded designs. Customization to your specific needs can be provided by TMS or we can work with your fabrication shop of choice. ApplicationsOur Seamless 304 hopper funnels are customized by us and by fabrication shops our customers use to be converted into the applications below.â We can help solve your sheet metal needs with our off-the-shelf or customized TMS hoppers help to eliminate welds and improve product flow.â We can customize your hopper or work with your fabrication shop to save you money while providing the highest quality hopper on the market.â Our hoppers are routinely used for: auger feeders blenders bottom discharge tanks coffee roasters cone bottom tanks conical fermenter tank dryers, air or vacuum food processing and storage hoppers food packaging auger hopper gravimetric loaders jacketed vessels makeup / cosmetic packaging feeder pharmaceutical processing and storage containers manually loaded plastic injection molding hopper bins pneumatic conveying loaders and feeders sanitary mixing equipment storage tanks volumetric loaders Product Tags: SKU 100003, SS304 Seamless Hopper, 3 Gallon, 8.85 Inch Diameter, Old Part Number TMS9914 CALL (888) 516-0678 for Additional Info.
Datasheet
Description
TMS seamless hoppers are Made in the USA and 100% formed with zero welds, thus eliminating common weld related issues such as corrosion, leaking, cracks, sanitary, and porosity issues.â The smooth weld-free radius transition between the cone shaped bottom and cylinder shaped top improves both product flow and clean out for the applications requiring sanitary conditions.â You can buy online, over the phone, or email with purchase order for customers with approved accounts. We stand behind our work with customer support based in Ohio.Benefits 100% formed from a single sheet of 304 stainless steel. TMS offers mating 304 stainless steel lids for purchase. Absolutely free from corrosion and sanitary issues inherent to welded feeder / loader construction. Smooth radius transition between the conical bottom and upper straight section improves clean out to reduce cross contamination. Radius weld-free transition promotes better flow of material than typical sharp corners of welded designs. Customization to your specific needs can be provided by TMS or we can work with your fabrication shop of choice. ApplicationsOur Seamless 304 hopper funnels are customized by us and by fabrication shops our customers use to be converted into the applications below.â We can help solve your sheet metal needs with our off-the-shelf or customized TMS hoppers help to eliminate welds and improve product flow.â We can customize your hopper or work with your fabrication shop to save you money while providing the highest quality hopper on the market.â Our hoppers are routinely used for: auger feeders blenders bottom discharge tanks coffee roasters cone bottom tanks conical fermenter tank dryers, air or vacuum food processing and storage hoppers food packaging auger hopper gravimetric loaders jacketed vessels makeup / cosmetic packaging feeder pharmaceutical processing and storage containers manually loaded plastic injection molding hopper bins pneumatic conveying loaders and feeders sanitary mixing equipment storage tanks volumetric loaders Product Tags: SKU 100003, SS304 Seamless Hopper, 3 Gallon, 8.85 Inch Diameter, Old Part Number TMS9914 CALL (888) 516-0678 for Additional Info.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Seamless Hopper Funnel, 3 Gal., 8.85
Toledo, OH, USA
Stainless Steel Seamless Hopper Funnel, 3 Gal., 8.85 " Dia.
SS 304-100003
Stainless Steel Seamless Hopper Funnel, 3 Gal., 8.85 " Dia. SS 304-100003
TMS seamless hoppers are Made in the USA and 100% formed with zero welds, thus eliminating common weld related issues such as corrosion, leaking, cracks, sanitary, and porosity issues.â The smooth weld-free radius transition between the cone shaped bottom and cylinder shaped top improves both product flow and clean out for the applications requiring sanitary conditions.â You can buy online, over the phone, or email with purchase order for customers with approved accounts. We stand behind our work with customer support based in Ohio.Benefits 100% formed from a single sheet of 304 stainless steel. TMS offers mating 304 stainless steel lids for purchase. Absolutely free from corrosion and sanitary issues inherent to welded feeder / loader construction. Smooth radius transition between the conical bottom and upper straight section improves clean out to reduce cross contamination. Radius weld-free transition promotes better flow of material than typical sharp corners of welded designs. Customization to your specific needs can be provided by TMS or we can work with your fabrication shop of choice. ApplicationsOur Seamless 304 hopper funnels are customized by us and by fabrication shops our customers use to be converted into the applications below.â We can help solve your sheet metal needs with our off-the-shelf or customized TMS hoppers help to eliminate welds and improve product flow.â We can customize your hopper or work with your fabrication shop to save you money while providing the highest quality hopper on the market.â Our hoppers are routinely used for: auger feeders blenders bottom discharge tanks coffee roasters cone bottom tanks conical fermenter tank dryers, air or vacuum food processing and storage hoppers food packaging auger hopper gravimetric loaders jacketed vessels makeup / cosmetic packaging feeder pharmaceutical processing and storage containers manually loaded plastic injection molding hopper bins pneumatic conveying loaders and feeders sanitary mixing equipment storage tanks volumetric loaders Product Tags: SKU 100003, SS304 Seamless Hopper, 3 Gallon, 8.85 Inch Diameter, Old Part Number TMS9914 CALL (888) 516-0678 for Additional Info.

TMS seamless hoppers are Made in the USA and 100% formed with zero welds, thus eliminating common weld related issues such as corrosion, leaking, cracks, sanitary, and porosity issues. The smooth weld-free radius transition between the cone shaped bottom and cylinder shaped top improves both product flow and clean out for the applications requiring sanitary conditions. You can buy online, over the phone, or email with purchase order for customers with approved accounts. We stand behind our work with customer support based in Ohio.Benefits

  • 100% formed from a single sheet of 304 stainless steel.
  • TMS offers mating 304 stainless steel lids for purchase.
  • Absolutely free from corrosion and sanitary issues inherent to welded feeder / loader construction.
  • Smooth radius transition between the conical bottom and upper straight section improves clean out to reduce cross contamination.
  • Radius weld-free transition promotes better flow of material than typical sharp corners of welded designs.
  • Customization to your specific needs can be provided by TMS or we can work with your fabrication shop of choice.

ApplicationsOur Seamless 304 hopper funnels are customized by us and by fabrication shops our customers use to be converted into the applications below. We can help solve your sheet metal needs with our off-the-shelf or customized TMS hoppers help to eliminate welds and improve product flow. We can customize your hopper or work with your fabrication shop to save you money while providing the highest quality hopper on the market. Our hoppers are routinely used for:

  • auger feeders
  • blenders
  • bottom discharge tanks
  • coffee roasters
  • cone bottom tanks
  • conical fermenter tank
  • dryers, air or vacuum
  • food processing and storage hoppers
  • food packaging auger hopper
  • gravimetric loaders
  • jacketed vessels
  • makeup / cosmetic packaging feeder
  • pharmaceutical processing and storage containers
  • manually loaded plastic injection molding hopper bins
  • pneumatic conveying loaders and feeders
  • sanitary mixing equipment
  • storage tanks
  • volumetric loaders

Product Tags: SKU 100003, SS304 Seamless Hopper, 3 Gallon, 8.85 Inch Diameter, Old Part Number TMS9914

CALL (888) 516-0678 for Additional Info.

Supplier's Site Datasheet

Technical Specifications

  Toledo Metal Spinning Co.
Product Category Hoppers
Product Number SS 304-100003
Product Name Stainless Steel Seamless Hopper Funnel, 3 Gal., 8.85 " Dia.
Volume 0.0149 cubic yards (0.0114 cubic meters)
Unlock Full Specs
to access all available technical data

Similar Products

EZ Dump Hopper -  - Sweed Machinery, Inc.
Sweed Machinery, Inc.
Specs
Type Self-Dumping
Volume 0.5000 cubic yards (0.3823 cubic meters)
Length 33.5 inch (851 mm)
View Details
Refuse Hopper - RRH-72 - Roura Material Handling, Inc.
Roura Material Handling, Inc.
Specs
Type Self-Dumping
Capacity 2000 lbs (907 kg)
Volume 2 cubic yards (1.53 cubic meters)
View Details
Standard Supply Hopper - HO-3 - Vibratory Feeders, Inc.
Vibratory Feeders, Inc.
Specs
Capacity 40 lbs (18.14 kg)
Volume 0.1111 cubic yards (0.0850 cubic meters)
Length 16 inch (406 mm)
View Details